Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040296-FIN1048MX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65MLVD048RGZR; FIN1032MTCX; FIN1048M_Q;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Buffers & Line Drivers 3.3V LVDS Receiver 4Bit FloThru HS Diff Product overview: FIN1048MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 4Bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1048MX can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16SOIC
LINE RECEIVER, 4 FUNC, 4 RCVR, P
LVDS DIFFERENTIAL RECEIVER, -40TO85DEG C; Device Type:LVDS Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 040296-FIN1048MX | 704-FIN1048MX | FIN1048MX | FIN1048MX | 82C2767 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - FIN1048MX | 3.3V 4Bit Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Lvds Differential Receiver, -40To85Deg C; Device Type Onsemi |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | Receiver | Receiver |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | Other; 3V ~ 3.6V | Other; 3V | |
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |