Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 038395-ENC28J60/SS
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Purpose: Controller
Supply Voltage - Operating: 3.1 V to 3.6 V
Operating Supply Current: 160mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial, Automation & Process Control, Building Automation, Security, Sensing & Instrumentation
Ethernet Controller 10 Base-T PHY SPI Interface 28-SSOP
IC ETHERNET CTRL 8K W/SPI 28SSOP
IC ETHERNET CTRL 8K W/SPI 28SSOP
IC ETHERNET CTRL 8K W/SPI 28SSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ENC28J60/SS-ND | 038395-ENC28J60/SS | ENC28J60/SS | ENC28J60/SS | ENC28J60/SS | ENC28J60/SS |
| Product Name | Controllers | Interface - Interface - Controllers - ENC28J60/SS | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | SPI; Ethernet | SPI; SPI | SPI; SPI | Ethernet; Ethernet | SPI; Ethernet; SPI | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3.1V ~ 3.6V | Other; 3.1 V ~ 3.6 V | 3.6V; Other; 3.1V ~ 3.6V | 3.6V; Other | Other; 3.1V ~ 3.6V |