Win Source Part Number: 1370796-FUSB3307D6MX
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: FUSB3307
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Adapter
Voltage - Supply: 4.75V ~ 5.5V
Current - Supply: 3.1mA
Protocol: USB
Interface: USB
Standards: USB 3.0
FUSB3307 - USB Power Delivery 3.0 Adaptive Source Charging Controller FUSB3307
USB Adapter USB 3.0 USB Interface 14-SOIC
USB Adapter USB 3.0 USB Interface 14-SOIC
USB Adapter USB 3.0 USB Interface 14-SOIC
USB POWER DELIVERY 3.0 ADAPTIVE
USB POWER DELIVERY 3.0 ADAPTIVE
USB POWER DELIVERY 3.0 ADAPTIVE
适配器 USB SOIC-14 USB ICs ROHS
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370796-FUSB3307D6MX | FUSB3307D6MX | 488-FUSB3307D6MXTR-ND | FUSB3307D6MX | FUSB3307D6MX | FUSB3307D6MX | FUSB3307D6MX | FUSB3307D6MX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Communication Interface Chip/UART/485/232 >> USB ICs | |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | UART | ||
| Supply Voltage | Other; 4.75V ~ 5.5V | Other; 4.75V ~ 5.5V | Other; 4.75V ~ 5.5V | Other | Other; 4.75V ~ 5.5V | Other; 4.75V~5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |