Manufacturer: Microchip Technology
Win Source Part Number: 21454-ENC28J60T-I/ML
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (6x6)
Purpose: Controller
Supply Voltage - Operating: 3.1 V to 3.6 V
Operating Supply Current: 160mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Ethernet Controller 10 Base-T PHY SPI Interface 28-QFN (6x6)
Ethernet Controller 10 Base-T PHY SPI Interface 28-QFN (6x6)
Ethernet Controller 10 Base-T PHY SPI Interface 28-QFN (6x6)
Ethernet Controller 10 Base-T PHY SPI Interface 28-QFN (6x6)
IC ETHERNET CTRLR W/SPI 28-QFN
IC ETHERNET CTRLR W/SPI 28-QFN
IC ETHERNET CTRLR W/SPI 28-QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 21454-ENC28J60T-I/ML | ENC28J60T-I/MLDKR-ND | ENC28J60T-I/ML | ENC28J60T-I/ML | ENC28J60T-I/ML | ENC28J60T-I/ML |
| Product Name | Interface - Interface - Controllers - ENC28J60T-I/ML | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Supply Voltage | Other; 3.1 V ~ 3.6 V | Other; 3.1V ~ 3.6V | 3.6V; Other; 3.1V ~ 3.6V | Other; 3.1V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 28-QFN (6x6) | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | |
| Technology | SPI; Ethernet | SPI; SPI | SPI; Ethernet; SPI | Ethernet; Ethernet | SPI; SPI |