onsemi Interface - Interface - Analog Switches - Special Purpose - FSA3000L10X FSA3000L10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099142-FSA3000L10X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 2.46GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.8 Ohm (USB), 6 Ohm (MHL) Case / Package: 10-MicroPak Single Supply Voltage (V+): 2.7 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099142-FSA3000L10X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 2.46GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.8 Ohm (USB), 6 Ohm (MHL) Case / Package: 10-MicroPak Single Supply Voltage (V+): 2.7 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA3000L10X - 099142-FSA3000L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA3000L10X
099142-FSA3000L10X
Interface - Interface - Analog Switches - Special Purpose - FSA3000L10X 099142-FSA3000L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099142-FSA3000L10X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 2.46GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.8 Ohm (USB), 6 Ohm (MHL) Case / Package: 10-MicroPak Single Supply Voltage (V+): 2.7 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099142-FSA3000L10X
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 2.46GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4.8 Ohm (USB), 6 Ohm (MHL)
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 2.7 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA3000L10X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA3000L10X
Analog Switches - Special Purpose FSA3000L10X
TWO-PORT, HIGH-SPEED, MHL SWITCH

TWO-PORT, HIGH-SPEED, MHL SWITCH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA3000L10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA3000L10X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA3000L10X
IC ANLG VIDEO SWITCH 10-MICROPAK

IC ANLG VIDEO SWITCH 10-MICROPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 099142-FSA3000L10X FSA3000L10X FSA3000L10X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA3000L10X Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details