onsemi Interface Transceiver IC FIN1217MTD

Description
IC SERIALIZER/DESERIALZ R 48TSSOP Product overview: FIN1217MTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN1217MTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SERIALIZER/DESERIALZ R 48TSSOP Product overview: FIN1217MTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN1217MTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
755-FIN1217MTD
Interface Transceiver IC 755-FIN1217MTD
IC SERIALIZER/DESERIALZ R 48TSSOP Product overview: FIN1217MTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN1217MTD can be used for catalog matching and distributor lookup.

IC SERIALIZER/DESERIALZR 48TSSOP Product overview: FIN1217MTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN1217MTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - FIN1217MTD - 1174281-FIN1217MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - FIN1217MTD
1174281-FIN1217MTD
Interface - Interface - Serializers, Deserializers - FIN1217MTD 1174281-FIN1217MTD
Manufacturer: ON Semiconductor Win Source Part Number: 1174281-FIN1217MTD Packaging: Tube Mounting Style: SMD Number of Inputs: 21 Output Type: LVDS Data Rate: 1.785Gbps Function: Serializer Input Type: LVTTL Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Alternative Parts (Cross-Reference): DS90CR217MTDX/NOPB; FIN1215MTD; FIN1215MTDX_NL; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: FIN1217 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174281-FIN1217MTD
Packaging: Tube
Mounting Style: SMD
Number of Inputs: 21
Output Type: LVDS
Data Rate: 1.785Gbps
Function: Serializer
Input Type: LVTTL
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Alternative Parts (Cross-Reference): DS90CR217MTDX/NOPB; FIN1215MTD; FIN1215MTDX_NL;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: FIN1217
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Interface - Serializers, Deserializers - FIN1217MTD - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
FIN1217MTD
Interface - Serializers, Deserializers FIN1217MTD
IC SERIALIZER/DESERIALZ R 48TSSOP

IC SERIALIZER/DESERIALZR 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - FIN1217MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
FIN1217MTD
Integrated Circuits (ICs) - Interface - Serializers, Deserializers FIN1217MTD
IC SERIALIZER/DESERIALZ R 48TSSOP

IC SERIALIZER/DESERIALZR 48TSSOP

Supplier's Site
Serializers, Deserializers - FIN1217MTD - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
FIN1217MTD
Serializers, Deserializers FIN1217MTD
IC SERIALIZER/DESERIALZ R 48TSSOP

IC SERIALIZER/DESERIALZR 48TSSOP

Supplier's Site Datasheet
Serializers, Deserializers - FIN1217MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN1217MTD
Serializers, Deserializers FIN1217MTD
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP

1.785Gbps Serializer 21 Input 3 Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-FIN1217MTD 1174281-FIN1217MTD FIN1217MTD FIN1217MTD FIN1217MTD FIN1217MTD
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - FIN1217MTD Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 1.79E6 kbps 1.79E6 kbps 1.79E6 kbps 1.79E6 kbps 1.79E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers