The LVDS Repeater, part number 28H9762, is designed for high-speed interconnects utilizing Low Voltage Differential Signaling (LVDS) technology. It supports data rates of up to 1.6 Gb/s with a typical differential output swing of 330 mV, ensuring low electromagnetic interference (EMI) and low power dissipation. The device operates with a supply voltage range of 3.0V to 3.6V and features a wide common mode range, making it versatile for various applications. This repeater can directly accept multiple differential I/O standards, including LVPECL, HSTL, and SSTL-2, facilitating seamless integration into existing systems. It includes power-off protection and boasts a high level of ESD protection (7 kV HBM) across all pins. The operating temperature range is specified from -40°C to 85°C, making it suitable for a variety of environmental conditions. The device is packaged in an 8-lead US8 format, ideal for space-constrained applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174273-FIN1101K8X
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Applications: LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Delay Time: 1.1ns
Capacitance - Input: 2.2pF
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9.3mA
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: US8
Data Rate (Maximum): 1.6Gbps
Alternative Parts (Cross-Reference): DS25BR120TSD/NOPB; FIN1101M; FIN1101MX;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Automation & Process Control, Automotive
Quantity per package: 3k pcs
Buffers & Line Drivers 1 Port Repeater LVDS Hi Speed Product overview: FIN1101K8X from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1101K8X can be used for catalog matching and distributor lookup.
IC REDRIVER LVDS 1CH 1.6GBPS US8
Buffer, ReDriver 1 Channel 1.6Gbps US8
LVDS REPEATER, US8, FULL REEL; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:500ps; Supply Current Max:13.5mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
LVDS REPEATER, 1 PORT, 1.6GBPS, US8-8; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:135ps; Supply Current Max:13.5mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC REDRIVER LVDS 1CH 1.6GBPS US8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1174273-FIN1101K8X | 704-FIN1101K8X | FIN1101K8X | FIN1101K8X | 28H9762 | FIN1101K8X |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - FIN1101K8X | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Lvds Repeater, Us8, Full Reel; Device Type Onsemi | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V | Other; 3V ~ 3.6V | |
| Data Rate | 1.60E6 kbps | 1.60E6 kbps | 1.60E6 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |