The HC55185CIM is a member of the RSLIC-VoIP family of ringing subscriber line interface circuits designed for analog Plain Old Telephone Service (POTS) applications. It supports both short and medium loop lengths, making it suitable for various wireless and wireline applications, particularly in remote subscriber units. The device operates at a high ringing voltage of up to 100V, allowing for extended subscriber loop lengths of 500Ω (approximately 5,000 feet). Key features include low power consumption, the ability to generate ringing using sinusoidal or trapezoidal waveforms, and robust auto-detection mechanisms for subscriber states (on or off hook). The HC55185CIM also integrates test access features for loopback testing and line measurement, minimizing the need for external components. It is available in a 28-lead PLCC package and is compliant with RoHS standards. The device operates within a temperature range of -40 to +85°C, making it suitable for a variety of environmental conditions. This product is particularly applicable in Voice Over Internet Protocol (VoIP) systems, cable modems, Voice Over DSL (VoDSL), and terminal adapters, providing flexibility and high performance for telecom applications.
Manufacturer: Intersil
Win Source Part Number: 271698-HC55185CIM
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
TELECOM-SLIC, PQCC28, PLASTIC, MS-018AB, LCC-28 Product overview: HC55185CIM from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HC55185CIM can be used for catalog matching and distributor lookup.
SLIC, 2-4 CONVERSION, BIPOLAR
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 271698-HC55185CIM | 702-HC55185CIM | HC55185CIM | HC55185CIM |
| Product Name | Interface - Interface - Telecom - HC55185CIM | Interface Transceiver IC | Telecom | Telecom |
| Device Type | Transceiver |