Win Source Part Number: 1068565-E-L9637D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive
Type: Transceiver
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Protocol: ISO 9141
Number of Drivers/Receivers: 1/1
Voltage - Supply: 4.5V ~ 36V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TJF1051T/3,118; TJA1051T,118; PCA9515AD,118E-L9637
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: EL9637D,E-L9637D-ND,
Base Product Number: L9637
Transceiver Automotive 8-Pin SO N Tube Product overview: E-L9637D from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-E-L9637D can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 8SO
MONOLITHIC BUS DRIVER, -40 TO 150DEG C; IC Interface Type:Serial; Interface Applications:Bidirec
I/O Controller Interface IC ISO 9141 Interface
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1068565-E-L9637D | 710-E-L9637D | E-L9637D | 07AH6513 | E-L9637D |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Automotive Interface Transceiver IC | Drivers, Receivers, Transceivers | Monolithic Bus Driver, -40 To 150Deg C; Ic Interface Type Stmicroelectronics | I/O Controller Interface IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Line / Bus Driver | |
| Supply Voltage | Other; 4.5V ~ 36V | Other; 4.5V ~ 36V | Other; 4.5V | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |