USB Controller USB Interface 10-MLP (3x3)
USB Controller USB Interface 10-MLP (3x3)
USB Controller USB Interface 10-MLP (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 805287-FUSB3301MPX
Packaging: Reel
Protocol: USB
Function: Controller
Interface: USB
Supplier Device Package: 10-MLP (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
USB Interface IC USB Type-C Control Targeted for TA Product overview: FUSB3301MPX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FUSB3301MPX can be used for catalog matching and distributor lookup.
POWER SUPPLY SUPPORT CIRCUIT, FI
IC USB TYPE C CTLR PROGR 10MLP
USB TYPE-C CONTROLLER, MLP-10; USB IC Type:USB Type-C Controller; USB Standard:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:MLP; No. of Pins:10Pins; Data Rate:-; No. of Ports:-; Operating Temperature RoHS Compliant: Yes
IC USB TYPE C CTLR PROGR 10MLP
USB Controller USB Interface 10-MLP (3x3)
USB Controller USB Interface 10-MLP (3x3)
USB Interface IC USB Type-C Control Targeted for TA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FUSB3301MPXDKR-ND | 805287-FUSB3301MPX | 754-FUSB3301MPX | FUSB3301MPX | FUSB3301MPX | 24AC8636 | FUSB3301MPX | FUSB3301MPX | FUSB3301MPX |
| Product Name | Controllers | Interface - Interface - Controllers - FUSB3301MPX | Interface Transceiver IC | Controllers | Interface - Controllers | Usb Type-C Controller, Mlp-10; Usb Ic Type Onsemi | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC |
| Technology | USB | USB; USB | USB; USB | USB | USB; USB | USB; USB | |||
| Device Type | Line / Bus Controller | Sensor Interface | Transceiver | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V | Other | Other; 3V ~ 5.5V | 5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |