onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2466UMX FSA2466UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040101-FSA2466UMX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 240MHz Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Family Name: FSA2466 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.6 Ohm (Typ) Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.45 V Max Switch Time (Ton,Toff): 50ns, 32ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): DG2799DN-T1-E4; SGM44602YTQA16/TR; MAX4754EBE+; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040101-FSA2466UMX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 240MHz Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Family Name: FSA2466 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.6 Ohm (Typ) Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.45 V Max Switch Time (Ton,Toff): 50ns, 32ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): DG2799DN-T1-E4; SGM44602YTQA16/TR; MAX4754EBE+; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2466UMX - 1040101-FSA2466UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2466UMX
1040101-FSA2466UMX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2466UMX 1040101-FSA2466UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040101-FSA2466UMX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 240MHz Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Family Name: FSA2466 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.6 Ohm (Typ) Case / Package: 16-UMLP (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.45 V Max Switch Time (Ton,Toff): 50ns, 32ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): DG2799DN-T1-E4; SGM44602YTQA16/TR; MAX4754EBE+; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040101-FSA2466UMX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 240MHz
Charge Injection: 8pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Family Name: FSA2466
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.6 Ohm (Typ)
Case / Package: 16-UMLP (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 4.45 V
Max Switch Time (Ton,Toff): 50ns, 32ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): DG2799DN-T1-E4; SGM44602YTQA16/TR; MAX4754EBE+;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2466UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSA2466UMX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers FSA2466UMX
IC SWITCH DPDT X 2 1.6OHM 16UMLP

IC SWITCH DPDT X 2 1.6OHM 16UMLP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - FSA2466UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
FSA2466UMX
Analog Switches, Multiplexers, Demultiplexers FSA2466UMX
IC ANLG SW DATA/AUD DPDT 16-UMLP

IC ANLG SW DATA/AUD DPDT 16-UMLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1040101-FSA2466UMX FSA2466UMX FSA2466UMX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2466UMX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899805 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GS,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details
Interface - Sensor and Detector Interfaces - AD9943KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers