Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174290-FIN212ACMLX
Series: μSerDes
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 70°C (TA)
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 12/2
Output Type: LVCMOS
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Serializer/Deseriali
Input Type: LVCMOS
Number of Outputs: 2/12
Family Name: FIN212AC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 32-MLP (5x5)
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
FIN212AC - 12-BIT SERDES Product overview: FIN212ACMLX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN212ACMLX can be used for catalog matching and distributor lookup.
FIN212AC - 12-BIT SERDES
Serializer/Deseriali
FIN212AC - 12-BIT SERDES
IC SERIAL/DESERIAL 12BIT 32MLP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1174290-FIN212ACMLX | 755-FIN212ACMLX | FIN212ACMLX | FIN212ACMLX | FIN212ACMLX | FIN212ACMLX | FIN212ACMLX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN212ACMLX | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 1.65 V ~ 3.6 V | Other; 1.65V ~ 3.6V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V |