USB Interface IC USB TYPE-C Product overview: FUSB302B11MPX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FUSB302B11MPX can be used for catalog matching and distributor lookup.
USB Controller USB 2.0 I²C Interface 14-WQFN (2.5x2.5)
USB Controller USB 2.0 I²C Interface 14-WQFN (2.5x2.5)
USB Controller USB 2.0 I²C Interface 14-WQFN (2.5x2.5)
FUSB302B - Programmable USB Type-C Controller
Win Source Part Number: 1370793-FUSB302B11MP
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 14-WFQFN Exposed Pad
Supplier Device Package: 14-WQFN (2.5x2.5)
Base Product Number: FUSB302
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 3.3V, 5V
Current - Supply: 560mA
Protocol: USB
Interface: I²C
Standards: USB 2.0
IC CONTROLLER USB TYPE C 14MLP
USB Interface IC USB TYPE-C
IC CONTROLLER USB TYPE C 14MLP
USB Controller USB 2.0 I²C Interface 14-WQFN (2.5x2.5)
IC CONTROLLER USB TYPE C 14MLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-FUSB302B11MPX | FUSB302B11MPXOSTR-ND | FUSB302B11MPX | 1370793-FUSB302B11MPX | FUSB302B11MPX | FUSB302B11MPX | FUSB302B11MPX | FUSB302B11MPX | FUSB302B11MPX |
| Product Name | Interface Transceiver IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | |
| Device Type | Transceiver | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | Reel | 14-WFQFN Exposed Pad | UQFN | 14-WFQFN Exposed Pad | 14-WFQFN Exposed Pad | 14-WFQFN Exposed Pad | |||
| Technology | USB; I2C | USB | I2C; I²C | USB; USB | I2C; I²C | I2C; I²C |