onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB40L10X FSUSB40L10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016557-FSUSB40L10X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016557-FSUSB40L10X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB40L10X - 016557-FSUSB40L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB40L10X
016557-FSUSB40L10X
Interface - Interface - Analog Switches - Special Purpose - FSUSB40L10X 016557-FSUSB40L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016557-FSUSB40L10X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016557-FSUSB40L10X
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 3 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSUSB40L10X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB40L10X
Analog Switches - Special Purpose FSUSB40L10X
IC USB SWITCH DPDT 10MICROPAK

IC USB SWITCH DPDT 10MICROPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB40L10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB40L10X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB40L10X
LOW POWER, TWO-PORT, HI-SPEED US

LOW POWER, TWO-PORT, HI-SPEED US

Supplier's Site
Usb Switch 480Mbps 720Mhz Micropak-10, Full Reel; Usb Ic Type Onsemi - 52M3343 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch 480Mbps 720Mhz Micropak-10, Full Reel; Usb Ic Type Onsemi
52M3343
Usb Switch 480Mbps 720Mhz Micropak-10, Full Reel; Usb Ic Type Onsemi 52M3343
USB SWITCH 480MBPS 720MHZ MicroPak-10, FULL REEL; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:Micro Pak; No. of Pins:10Pins; Data Rate:480Mbps RoHS Compliant: Yes

USB SWITCH 480MBPS 720MHZ MicroPak-10, FULL REEL; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:Micro Pak; No. of Pins:10Pins; Data Rate:480Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016557-FSUSB40L10X FSUSB40L10X FSUSB40L10X 52M3343
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB40L10X Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Usb Switch 480Mbps 720Mhz Micropak-10, Full Reel; Usb Ic Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-MicroPak 10-UFQFN Exposed Pad 10-UFQFN Exposed Pad Micro Pak
Supply Voltage Other; 3V ~ 4.3V Other; 3V
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907344P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers