FTDI Chip 3.3V Interface Transceiver IC FT232HL-REEL

Description
USB Interface IC, UART, RS232/422/485, 12Mbps, 3.3V, LQFP Product overview: FT232HL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232HL-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB Interface IC, UART, RS232/422/485, 12Mbps, 3.3V, LQFP Product overview: FT232HL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232HL-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Interface Transceiver IC - 754-FT232HL-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
754-FT232HL-REEL
3.3V Interface Transceiver IC 754-FT232HL-REEL
USB Interface IC, UART, RS232/422/485, 12Mbps, 3.3V, LQFP Product overview: FT232HL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232HL-REEL can be used for catalog matching and distributor lookup.

USB Interface IC, UART, RS232/422/485, 12Mbps, 3.3V, LQFP Product overview: FT232HL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232HL-REEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - 768-1101-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1101-6-ND
Controllers 768-1101-6-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)

USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)

Buy Now Datasheet
Controllers - 768-1101-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1101-1-ND
Controllers 768-1101-1-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)

USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)

Buy Now Datasheet
Controllers - 768-1101-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1101-2-ND
Controllers 768-1101-2-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)

USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - FT232HL-REEL - 1040294-FT232HL-REEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT232HL-REEL
1040294-FT232HL-REEL
Interface - Interface - Controllers - FT232HL-REEL 1040294-FT232HL-REEL
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 1040294-FT232HL-REEL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Purpose: Bridge, USB to UART,FIFO Supply Voltage - Operating: 1.62 V to 1.98 V, 2.97 V to 3.63 V Operating Supply Current: 24mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 1040294-FT232HL-REEL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Purpose: Bridge, USB to UART,FIFO
Supply Voltage - Operating: 1.62 V to 1.98 V, 2.97 V to 3.63 V
Operating Supply Current: 24mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - FT232HL-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT232HL-REEL
Controllers FT232HL-REEL
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)

USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT232HL-REEL
USB Interface IC FT232HL-REEL
USB Interface IC USB HS to UART/FIFO SPI/JTAG/I2C LQFP-48

USB Interface IC USB HS to UART/FIFO SPI/JTAG/I2C LQFP-48

Buy Now Datasheet
Usb To Uart/fifo Bridge, -40 To 85Deg C; Bridge Type Ftdi - 65W8038 - Newark, An Avnet Company
Chicago, IL, United States
Usb To Uart/fifo Bridge, -40 To 85Deg C; Bridge Type Ftdi
65W8038
Usb To Uart/fifo Bridge, -40 To 85Deg C; Bridge Type Ftdi 65W8038
USB TO UART/FIFO BRIDGE, -40 TO 85DEG C; Bridge Type:USB to UART, FIFO; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

USB TO UART/FIFO BRIDGE, -40 TO 85DEG C; Bridge Type:USB to UART, FIFO; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Controllers - FT232HL-REEL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT232HL-REEL
Interface - Controllers FT232HL-REEL
IC HS USB TO UART/FIFO 48LQFP

IC HS USB TO UART/FIFO 48LQFP

Supplier's Site Datasheet
Controllers - FT232HL-REEL - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT232HL-REEL
Controllers FT232HL-REEL
IC HS USB TO UART/FIFO 48LQFP

IC HS USB TO UART/FIFO 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT232HL-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT232HL-REEL
Integrated Circuits (ICs) - Interface - Controllers FT232HL-REEL
IC HS USB TO UART/FIFO 48LQFP

IC HS USB TO UART/FIFO 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-FT232HL-REEL 768-1101-6-ND 1040294-FT232HL-REEL FT232HL-REEL FT232HL-REEL 65W8038 FT232HL-REEL FT232HL-REEL FT232HL-REEL
Product Name 3.3V Interface Transceiver IC Controllers Interface - Interface - Controllers - FT232HL-REEL Controllers USB Interface IC Usb To Uart/fifo Bridge, -40 To 85Deg C; Bridge Type Ftdi Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Transceiver Line / Bus Controller CardBus Controller UART Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS RoHS
Data Rate 12000 kbps 12000 to ? kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 749-AAT4296IJS-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details
6 suppliers