Microchip Technology, Inc. Interface - Interface - Controllers - ENC424J600-I/ML ENC424J600-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1036370-ENC424J600-I /ML Packaging: Tube/Rail Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFN (8x8) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1036370-ENC424J600-I /ML Packaging: Tube/Rail Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFN (8x8) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ENC424J600-I/ML - 1036370-ENC424J600-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ENC424J600-I/ML
1036370-ENC424J600-I/ML
Interface - Interface - Controllers - ENC424J600-I/ML 1036370-ENC424J600-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1036370-ENC424J600-I /ML Packaging: Tube/Rail Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFN (8x8) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1036370-ENC424J600-I/ML
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10/100 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-QFN (8x8)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 96mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ethernet Interface Ics - 6878749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6878749P
Ethernet Interface Ics 6878749P
Microchip ENC424J600-I/ML Controller IC

Microchip ENC424J600-I/ML Controller IC

Supplier's Site
Ethernet Interface Ics - 6878749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6878749
Ethernet Interface Ics 6878749
Microchip ENC424J600-I/ML Controller IC

Microchip ENC424J600-I/ML Controller IC

Supplier's Site
Controllers - ENC424J600-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Buy Now Datasheet
Controllers ENC424J600-I/ML
IC ETHERNET CTRLR W/SPI 44QFN

IC ETHERNET CTRLR W/SPI 44QFN

Supplier's Site Datasheet
Interface - Controllers - ENC424J600-I/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ENC424J600-I/ML
Interface - Controllers ENC424J600-I/ML
IC ETHERNET CTRLR W/SPI 44QFN

IC ETHERNET CTRLR W/SPI 44QFN

Supplier's Site Datasheet
Controllers - ENC424J600-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ENC424J600-I/ML
Controllers ENC424J600-I/ML
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ENC424J600-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ENC424J600-I/ML
Integrated Circuits (ICs) - Interface - Controllers ENC424J600-I/ML
IC ETHERNET CTRLR W/SPI 44QFN

IC ETHERNET CTRLR W/SPI 44QFN

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1036370-ENC424J600-I/ML 6878749P 6878749 ENC424J600-I/ML-ND ENC424J600-I/ML ENC424J600-I/ML ENC424J600-I/ML ENC424J600-I/ML
Product Name Interface - Interface - Controllers - ENC424J600-I/ML Ethernet Interface Ics Ethernet Interface Ics Controllers Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3.3V; Other; 3.3 v 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 44-QFN (8x8) QFNL; QFN QFNL; Qfn 44-VQFN Exposed Pad 44-VQFN Exposed Pad 44-VQFN Exposed Pad 44-VQFN Exposed Pad
Technology Ethernet; IEEE 802.3 SPI; Ethernet; Ieee 802.3 SPI; Ethernet SPI; Ethernet; SPI, Parallel SPI; SPI, Parallel SPI; SPI, Parallel Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Controllers - CYWB0226ABM-BVXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 1.8V ~ 3.3V
View Details
3 suppliers
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details