Win Source Part Number: 1370751-FSA636UCX
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Features: Break-Before-Make
Package / Case: 36-XFBGA, WLCSP
Supplier Device Package: 36-WLCSP (2.06x2.06)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DisplayPort, PCIe, Telecommunications, USB
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 10
Switch Circuit: SPDT
On-State Resistance (Max): 9Ohm
Voltage - Supply, Single (V+): 1.5V ~ 5V
-3db Bandwidth: 4GHz
ULTRA SMALL, LOW POWER, 4-DATA L
ULTRA SMALL, LOW POWER, 4-DATA L
SWITCH, 4 DATA LANE, SPDT, WLCSP-36 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370751-FSA636UCX | FSA636UCX | FSA636UCX | 50AJ3123 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose | Switch, 4 Data Lane, Spdt, Wlcsp-36 Rohs Compliant Onsemi |
| Device Type | Sensor Interface | Sensor Interface |