FTDI Chip 5.5V DFN Interface Transceiver IC FT234XD-T

Description
USB UART Controller IC, DFN, 480Mbps, 5.5V Product overview: FT234XD-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, DFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, DFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT234XD-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB UART Controller IC, DFN, 480Mbps, 5.5V Product overview: FT234XD-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, DFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, DFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT234XD-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V DFN Interface Transceiver IC - 754-FT234XD-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V DFN Interface Transceiver IC
754-FT234XD-T
5.5V DFN Interface Transceiver IC 754-FT234XD-T
USB UART Controller IC, DFN, 480Mbps, 5.5V Product overview: FT234XD-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, DFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, DFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT234XD-T can be used for catalog matching and distributor lookup.

USB UART Controller IC, DFN, 480Mbps, 5.5V Product overview: FT234XD-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, DFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, DFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT234XD-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1144032-FT234XD-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1144032-FT234XD-T
Integrated Circuits (ICs) - Interface - Controllers 1144032-FT234XD-T
Win Source Part Number: 1144032-FT234XD-T Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 490 Protocol: USB Function: Bridge, USB to UART Interface: UART Current - Supply: 8mA Standards: USB 2.0 Voltage - Supply: 2.97V ~ 5.5V Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1345,FT234XD-T-N D Base Product Number: FT234XD

Win Source Part Number: 1144032-FT234XD-T
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 8mA
Standards: USB 2.0
Voltage - Supply: 2.97V ~ 5.5V
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: 768-1345,FT234XD-T-ND
Base Product Number: FT234XD

Buy Now Datasheet
Controllers - 768-1345-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1345-ND
Controllers 768-1345-ND
USB Bridge, USB to UART USB 2.0 UART Interface 12-DFN (3x3)

USB Bridge, USB to UART USB 2.0 UART Interface 12-DFN (3x3)

Buy Now Datasheet
Interface - Controllers - FT234XD-T - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT234XD-T
Interface - Controllers FT234XD-T
IC USB SERIAL UART 12DFN

IC USB SERIAL UART 12DFN

Supplier's Site Datasheet
Controllers - FT234XD-T - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT234XD-T
Controllers FT234XD-T
IC USB SERIAL UART 12DFN

IC USB SERIAL UART 12DFN

Supplier's Site Datasheet
Controllers - FT234XD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT234XD-T
Controllers FT234XD-T
USB Bridge, USB to UART USB 2.0 UART Interface 12-DFN (3x3)

USB Bridge, USB to UART USB 2.0 UART Interface 12-DFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT234XD-T
USB Interface IC FT234XD-T
USB Interface IC USB to Basic Serial UART IC

USB Interface IC USB to Basic Serial UART IC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT234XD-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT234XD-T
Integrated Circuits (ICs) - Interface - Controllers FT234XD-T
IC USB SERIAL UART 12DFN

IC USB SERIAL UART 12DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-FT234XD-T 1144032-FT234XD-T 768-1345-ND FT234XD-T FT234XD-T FT234XD-T FT234XD-T FT234XD-T
Product Name 5.5V DFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Transceiver Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Data Rate 480000 kbps 12000 to ? kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Line Interface ICs - 1906216 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details