onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX FSUSB42UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016559-FSUSB42UMX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSUSB42 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 2.4 V to 4.4 V Alternative Parts (Cross-Reference): DG2730DN-T1-GE4; DG2722DN-T1-E4; AOZ6185QT; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016559-FSUSB42UMX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSUSB42 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 2.4 V to 4.4 V Alternative Parts (Cross-Reference): DG2730DN-T1-GE4; DG2722DN-T1-E4; AOZ6185QT; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX - 016559-FSUSB42UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX
016559-FSUSB42UMX
Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX 016559-FSUSB42UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016559-FSUSB42UMX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Family Name: FSUSB42 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 2.4 V to 4.4 V Alternative Parts (Cross-Reference): DG2730DN-T1-GE4; DG2722DN-T1-E4; AOZ6185QT; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016559-FSUSB42UMX
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Family Name: FSUSB42
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 10-UMLP (1.8x1.4)
Single Supply Voltage (V+): 2.4 V to 4.4 V
Alternative Parts (Cross-Reference): DG2730DN-T1-GE4; DG2722DN-T1-E4; AOZ6185QT;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB42UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB42UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB42UMX
IC USB SWITCH DPDT 10UMLP

IC USB SWITCH DPDT 10UMLP

Supplier's Site
Analog Switches - Special Purpose - FSUSB42UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB42UMX
Analog Switches - Special Purpose FSUSB42UMX
LOW POWER, TWO-PORT, HI-SPEED US

LOW POWER, TWO-PORT, HI-SPEED US

Supplier's Site Datasheet
High Speed Switch, 480Mbps, -40To85Deg C; Usb Ic Type Onsemi - 61M6437 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Switch, 480Mbps, -40To85Deg C; Usb Ic Type Onsemi
61M6437
High Speed Switch, 480Mbps, -40To85Deg C; Usb Ic Type Onsemi 61M6437
HIGH SPEED SWITCH, 480MBPS, -40TO85DEG C; USB IC Type:High Speed Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UMLP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes

HIGH SPEED SWITCH, 480MBPS, -40TO85DEG C; USB IC Type:High Speed Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UMLP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016559-FSUSB42UMX FSUSB42UMX FSUSB42UMX 61M6437
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose High Speed Switch, 480Mbps, -40To85Deg C; Usb Ic Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-UMLP (1.8x1.4) 10-UFQFN 10-UFQFN UMLP
Device Type Sensor Interface
Supply Voltage Other; 2.4V ~ 4.4V Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3205-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers