Texas Instruments Interface - Interface - Serializers, Deserializers - DS92LV3242TVS/NOPB DS92LV3242TVS/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1169744-DS92LV3242TV S/NOPB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TQFP Mounting: SMD Number of Inputs: 4 Output Type: Channel Link II (LVCMOS) Operating Supply Voltage: 3.135 V ~ 3.465 V Data Rate: 2.72Gbps Function: Deserializer Input Type: Channel Link II (LVDS) Number of Outputs: 32 Family Name: DS92LV3242 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): DS92LV3242TVSX/NOPB; ECCN: 5A991.b.1 Country of Origin: Malaysia ,Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1169744-DS92LV3242TV S/NOPB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TQFP Mounting: SMD Number of Inputs: 4 Output Type: Channel Link II (LVCMOS) Operating Supply Voltage: 3.135 V ~ 3.465 V Data Rate: 2.72Gbps Function: Deserializer Input Type: Channel Link II (LVDS) Number of Outputs: 32 Family Name: DS92LV3242 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): DS92LV3242TVSX/NOPB; ECCN: 5A991.b.1 Country of Origin: Malaysia ,Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS92LV3242TVS/NOPB - 1169744-DS92LV3242TVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV3242TVS/NOPB
1169744-DS92LV3242TVS/NOPB
Interface - Interface - Serializers, Deserializers - DS92LV3242TVS/NOPB 1169744-DS92LV3242TVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169744-DS92LV3242TV S/NOPB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TQFP Mounting: SMD Number of Inputs: 4 Output Type: Channel Link II (LVCMOS) Operating Supply Voltage: 3.135 V ~ 3.465 V Data Rate: 2.72Gbps Function: Deserializer Input Type: Channel Link II (LVDS) Number of Outputs: 32 Family Name: DS92LV3242 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): DS92LV3242TVSX/NOPB; ECCN: 5A991.b.1 Country of Origin: Malaysia ,Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169744-DS92LV3242TVS/NOPB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TQFP
Mounting: SMD
Number of Inputs: 4
Output Type: Channel Link II (LVCMOS)
Operating Supply Voltage: 3.135 V ~ 3.465 V
Data Rate: 2.72Gbps
Function: Deserializer
Input Type: Channel Link II (LVDS)
Number of Outputs: 32
Family Name: DS92LV3242
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): DS92LV3242TVSX/NOPB;
ECCN: 5A991.b.1
Country of Origin: Malaysia ,Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 85 MHz Interface Transceiver IC
755-DS92LV3242TVS/NOPB
32-bit 85 MHz Interface Transceiver IC 755-DS92LV3242TVS/NOPB
20-85 MHz 32-Bit Channel Link II Deserializer 64-TQFP -40 to 85 Product overview: DS92LV3242TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV3242TVS/NO PB can be used for catalog matching and distributor lookup.

20-85 MHz 32-Bit Channel Link II Deserializer 64-TQFP -40 to 85 Product overview: DS92LV3242TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV3242TVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV3242TVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV3242TVS/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV3242TVS/NOPB
IC DESERIAL LVDS 32BIT 64TQFP

IC DESERIAL LVDS 32BIT 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS92LV3242TVS/NOPB
Serializers & Deserializers - Serdes DS92LV3242TVS/NOPB
Serializers & Deserializers - Serdes 20-85 MHz 32B CH Link II Deserializer

Serializers & Deserializers - Serdes 20-85 MHz 32B CH Link II Deserializer

Buy Now Datasheet
Interface - Serializers, Deserializers - DS92LV3242TVS/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV3242TVS/NOPB
Interface - Serializers, Deserializers DS92LV3242TVS/NOPB
IC DESERIAL LVDS 32BIT 64TQFP

IC DESERIAL LVDS 32BIT 64TQFP

Supplier's Site Datasheet
Serializers, Deserializers - DS92LV3242TVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV3242TVS/NOPB
Serializers, Deserializers DS92LV3242TVS/NOPB
2.72Gbps Deserializer 4 Input 32 Output 64-TQFP (10x10)

2.72Gbps Deserializer 4 Input 32 Output 64-TQFP (10x10)

Buy Now
Serializers, Deserializers - DS92LV3242TVS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS92LV3242TVS/NOPB
Serializers, Deserializers DS92LV3242TVS/NOPB
IC DESERIAL LVDS 32BIT 64TQFP

IC DESERIAL LVDS 32BIT 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1169744-DS92LV3242TVS/NOPB 755-DS92LV3242TVS/NOPB DS92LV3242TVS/NOPB DS92LV3242TVS/NOPB DS92LV3242TVS/NOPB DS92LV3242TVS/NOPB DS92LV3242TVS/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS92LV3242TVS/NOPB 32-bit 85 MHz Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 3.135 V ~ 3.465 V Other Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V
Data Rate 2.72E6 kbps 2.72E6 kbps 2.72E6 kbps 2.72E6 kbps 2.72E6 kbps 2.72E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Triple inverting Schmitt trigger - 74AHCT3G14DP,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers