Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL7232CSZ-T7 EL7232CSZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 015254-EL7232CSZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 015254-EL7232CSZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL7232CSZ-T7 - 015254-EL7232CSZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL7232CSZ-T7
015254-EL7232CSZ-T7
Interface - Interface - Drivers, Receivers, Transceivers - EL7232CSZ-T7 015254-EL7232CSZ-T7
Manufacturer: Intersil Win Source Part Number: 015254-EL7232CSZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 015254-EL7232CSZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-EL7232CSZ-T7
Interface Transceiver IC 710-EL7232CSZ-T7
IC DRIVER 2/0 8SOIC Product overview: EL7232CSZ-T7 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL7232CSZ-T7 can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 8SOIC Product overview: EL7232CSZ-T7 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL7232CSZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - EL7232CSZ-T7 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
EL7232CSZ-T7
Drivers, Receivers, Transceivers EL7232CSZ-T7
IC DRIVER 2/0 8SOIC

IC DRIVER 2/0 8SOIC

Supplier's Site Datasheet
Line Driver, Full Reel; Device Type Renesas - 57K3556 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver, Full Reel; Device Type Renesas
57K3556
Line Driver, Full Reel; Device Type Renesas 57K3556
LINE DRIVER, FULL REEL; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

LINE DRIVER, FULL REEL; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Line Driver, -40 To 85Deg C; Device Type Renesas - 84AC6607 - Newark, An Avnet Company
Chicago, IL, United States
Dual Line Driver, -40 To 85Deg C; Device Type Renesas
84AC6607
Dual Line Driver, -40 To 85Deg C; Device Type Renesas 84AC6607
DUAL LINE DRIVER, -40 TO 85DEG C; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DUAL LINE DRIVER, -40 TO 85DEG C; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - EL7232CSZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
EL7232CSZ-T7
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers EL7232CSZ-T7
IC DRIVER 2/0 8SOIC

IC DRIVER 2/0 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 015254-EL7232CSZ-T7 710-EL7232CSZ-T7 EL7232CSZ-T7 57K3556 84AC6607 EL7232CSZ-T7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL7232CSZ-T7 Interface Transceiver IC Drivers, Receivers, Transceivers Line Driver, Full Reel; Device Type Renesas Dual Line Driver, -40 To 85Deg C; Device Type Renesas Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Driver Receiver; Sensor Interface
Supply Voltage Other; 4.5 V ~ 16 V Other; 4.5V ~ 16V Other; 4.5V ~ 16V Other; 4.5V Other; 4.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC Tape & Reel (TR) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897637 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
# of Tx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS33SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers