Texas Instruments DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input DS91M124TMA/NOPB

Description
125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85
Request a Quote Datasheet
Description
125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input - DS91M124TMA/NOPB - Texas Instruments
Dallas, TX, United States
DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input
DS91M124TMA/NOPB
DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input DS91M124TMA/NOPB
125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85

125 MHz 1:4 M-LVDS Repeater with LVCMOS Input 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
756-DS91M124TMA/NOPB
SOIC Interface Transceiver IC 756-DS91M124TMA/NOPB
250Mbps M-LVDS Repeater, 4-Ch, LVTTL In, SOIC Product overview: DS91M124TMA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M124TMA/NOPB can be used for catalog matching and distributor lookup.

250Mbps M-LVDS Repeater, 4-Ch, LVTTL In, SOIC Product overview: DS91M124TMA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M124TMA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS91M124TMA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS91M124TMA/NOPB
Signal Buffers, Repeaters, Splitters DS91M124TMA/NOPB
Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS91M124TMA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS91M124TMA/NOPB
Signal Buffers, Repeaters, Splitters DS91M124TMA/NOPB
Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
DS91M124TMA/NOPB
LVDS Interface IC DS91M124TMA/NOPB
LVDS Interface IC 125MHz 1:4 M-LVDS Repeater

LVDS Interface IC 125MHz 1:4 M-LVDS Repeater

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS91M124TMA/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS91M124TMA/NOPB
IC MULTIPLEXER LVDS 1CH 16SOIC

IC MULTIPLEXER LVDS 1CH 16SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS91M124TMA/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS91M124TMA/NOPB
Signal Buffers, Repeaters, Splitters DS91M124TMA/NOPB
DS91M124 125 MHZ 1:4 M-LVDS REPE

DS91M124 125 MHZ 1:4 M-LVDS REPE

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS91M124TMA/NOPB 756-DS91M124TMA/NOPB DS91M124TMA/NOPB DS91M124TMA/NOPB DS91M124TMA/NOPB DS91M124TMA/NOPB
Product Name DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input SOIC Interface Transceiver IC Signal Buffers, Repeaters, Splitters LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type DS91M124 125 MHz 1:4 M-LVDS Repeater with LVCMOS Input Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, Multiplexer
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4918B-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901SA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details