FTDI Chip 5.5V SSOP Interface Transceiver IC FT240XS-R

Description
USB FIFO IC, 12Mbps, SSOP-24, 5.5V, -40°C to 85°C Product overview: FT240XS-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT240XS-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB FIFO IC, 12Mbps, SSOP-24, 5.5V, -40°C to 85°C Product overview: FT240XS-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT240XS-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V SSOP Interface Transceiver IC - 754-FT240XS-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
754-FT240XS-R
5.5V SSOP Interface Transceiver IC 754-FT240XS-R
USB FIFO IC, 12Mbps, SSOP-24, 5.5V, -40°C to 85°C Product overview: FT240XS-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT240XS-R can be used for catalog matching and distributor lookup.

USB FIFO IC, 12Mbps, SSOP-24, 5.5V, -40°C to 85°C Product overview: FT240XS-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT240XS-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - FT240XS-R - 845431-FT240XS-R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT240XS-R
845431-FT240XS-R
Interface - Interface - Controllers - FT240XS-R 845431-FT240XS-R
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 845431-FT240XS-R Series: USBmadeEZ-FIFO, FT-X, X-Chip Operating Temperature Range: -40°C ~ 85°C Features: USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Reel - TR Family Name: FT240XS Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FT240XSR, 768-1127-1, 768-1127-2, 768-1127-6

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 845431-FT240XS-R
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Family Name: FT240XS
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FT240XSR, 768-1127-1, 768-1127-2, 768-1127-6

Buy Now Datasheet
Controllers - 768-1127-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1127-1-ND
Controllers 768-1127-1-ND
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP

USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP

Buy Now Datasheet
Controllers - 768-1127-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1127-2-ND
Controllers 768-1127-2-ND
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP

USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP

Buy Now Datasheet
Controllers - 768-1127-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1127-6-ND
Controllers 768-1127-6-ND
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP

USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT240XS-R
USB Interface IC FT240XS-R
USB Interface IC USB to Parallel FIFO IC SSOP-24

USB Interface IC USB to Parallel FIFO IC SSOP-24

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT240XS-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT240XS-R
Integrated Circuits (ICs) - Interface - Controllers FT240XS-R
IC USB FS PARALLEL FIFO 24SSOP

IC USB FS PARALLEL FIFO 24SSOP

Supplier's Site
Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 24 Rohs Compliant Ftdi - 83T7091 - Newark, An Avnet Company
Chicago, IL, United States
Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 24 Rohs Compliant Ftdi
83T7091
Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 24 Rohs Compliant Ftdi 83T7091
USB Interface, Transceiver, USB 2.0, 2.97 V, 5.5 V, SSOP, 24 RoHS Compliant: Yes

USB Interface, Transceiver, USB 2.0, 2.97 V, 5.5 V, SSOP, 24 RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Controllers - FT240XS-R - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT240XS-R
Interface - Controllers FT240XS-R
IC USB FS PARALLEL FIFO 24SSOP

IC USB FS PARALLEL FIFO 24SSOP

Supplier's Site Datasheet
Controllers - FT240XS-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT240XS-R
Controllers FT240XS-R
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP

USB Bridge, USB to FIFO USB 2.0 FIFO Interface 24-SSOP

Buy Now Datasheet
Controllers - FT240XS-R - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT240XS-R
Controllers FT240XS-R
IC USB FS PARALLEL FIFO 24SSOP

IC USB FS PARALLEL FIFO 24SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-FT240XS-R 845431-FT240XS-R 768-1127-1-ND FT240XS-R FT240XS-R 83T7091 FT240XS-R FT240XS-R FT240XS-R
Product Name 5.5V SSOP Interface Transceiver IC Interface - Interface - Controllers - FT240XS-R Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 24 Rohs Compliant Ftdi Interface - Controllers Controllers Controllers
Device Type Transceiver Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS RoHS
Data Rate 12000 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) ? to 85 C (? to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details