Broadcom Inc. Interface - Interface - Specialized - HCTL-2021-A00 HCTL-2021-A00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 016898-HCTL-2021-A00 Packaging: Tube/Rail Applications: Encoder to Microprocessor Mounting: Through Hole Family Name: HCTL-2021 Categories: Integrated Circuits Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 36
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 016898-HCTL-2021-A00 Packaging: Tube/Rail Applications: Encoder to Microprocessor Mounting: Through Hole Family Name: HCTL-2021 Categories: Integrated Circuits Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - HCTL-2021-A00 - 016898-HCTL-2021-A00 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HCTL-2021-A00
016898-HCTL-2021-A00
Interface - Interface - Specialized - HCTL-2021-A00 016898-HCTL-2021-A00
Manufacturer: Broadcom Limited Win Source Part Number: 016898-HCTL-2021-A00 Packaging: Tube/Rail Applications: Encoder to Microprocessor Mounting: Through Hole Family Name: HCTL-2021 Categories: Integrated Circuits Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 36

Manufacturer: Broadcom Limited
Win Source Part Number: 016898-HCTL-2021-A00
Packaging: Tube/Rail
Applications: Encoder to Microprocessor
Mounting: Through Hole
Family Name: HCTL-2021
Categories: Integrated Circuits
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 36

Buy Now Datasheet
Specialized HCTL-2021-A00
IC INTERFACE SPECIALIZED 20DIP

IC INTERFACE SPECIALIZED 20DIP

Supplier's Site Datasheet
Interface - Specialized - HCTL-2021-A00 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
HCTL-2021-A00
Interface - Specialized HCTL-2021-A00
IC INTERFACE SPECIALIZED 20DIP

IC INTERFACE SPECIALIZED 20DIP

Supplier's Site Datasheet
Specialized - HCTL-2021-A00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
HCTL-2021-A00
Specialized HCTL-2021-A00
Encoder to Microprocessor Interface 20-PDIP

Encoder to Microprocessor Interface 20-PDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
HCTL-2021-A00
Integrated Circuits (ICs) - Interface - Specialized HCTL-2021-A00
IC INTERFACE SPECIALIZED 20DIP

IC INTERFACE SPECIALIZED 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016898-HCTL-2021-A00 HCTL-2021-A00 HCTL-2021-A00 HCTL-2021-A00 HCTL-2021-A00
Product Name Interface - Interface - Specialized - HCTL-2021-A00 Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details