onsemi Low-Power Dual Interface Transceiver IC FIN324CMLX

Description
24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays, 3000-REEL Product overview: FIN324CMLX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN324CMLX can be used for catalog matching and distributor lookup.
Request a Quote
Description
24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays, 3000-REEL Product overview: FIN324CMLX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN324CMLX can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FIN324CMLX is a 24-bit serializer/deserializer designed for ultra-low power operation, consuming approximately 4mA at 5.44MHz. It supports both single and dual display implementations, accommodating RGB or microcontroller interfaces without the need for an external timing reference. The device can function as either a serializer or deserializer, allowing flexibility in system design. It features dual strobe inputs for dual-display systems and supports a maximum strobe frequency of 15MHz. The operating voltage range is from 1.60V to 3.0V, with low power core operation between 2.5V and 3.0V. The FIN324CMLX also includes high ESD protection exceeding 15kV per IEC 61000 standards and offers power-saving burst-mode operation. It is available in a 40-terminal molded leadless package (MLP) and is suitable for applications such as mobile displays at QVGA or HVGA resolutions.

Datasheet Summary
Powered by GS/AI

The FIN324CMLX is a 24-bit serializer/deserializer designed for ultra-low power operation, consuming approximately 4mA at 5.44MHz. It supports both single and dual display implementations, accommodating RGB or microcontroller interfaces without the need for an external timing reference. The device can function as either a serializer or deserializer, allowing flexibility in system design. It features dual strobe inputs for dual-display systems and supports a maximum strobe frequency of 15MHz. The operating voltage range is from 1.60V to 3.0V, with low power core operation between 2.5V and 3.0V. The FIN324CMLX also includes high ESD protection exceeding 15kV per IEC 61000 standards and offers power-saving burst-mode operation. It is available in a 40-terminal molded leadless package (MLP) and is suitable for applications such as mobile displays at QVGA or HVGA resolutions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual Interface Transceiver IC
755-FIN324CMLX
Low-Power Dual Interface Transceiver IC 755-FIN324CMLX
24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays, 3000-REEL Product overview: FIN324CMLX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN324CMLX can be used for catalog matching and distributor lookup.

24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays, 3000-REEL Product overview: FIN324CMLX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN324CMLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - FIN324CMLX - 1174299-FIN324CMLX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - FIN324CMLX
1174299-FIN324CMLX
Interface - Interface - Serializers, Deserializers - FIN324CMLX 1174299-FIN324CMLX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174299-FIN324CMLX Series: μSerDes Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C (TA) Package: 40-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 24/2 Output Type: LVCMOS Operating Supply Voltage: 1.6 V ~ 3 V Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 4/24 Family Name: FIN324C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 40-MLP (6x6) Introduction Date: March 13, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174299-FIN324CMLX
Series: μSerDes
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 40-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 24/2
Output Type: LVCMOS
Operating Supply Voltage: 1.6 V ~ 3 V
Function: Serializer/Deserializer
Input Type: LVCMOS
Number of Outputs: 4/24
Family Name: FIN324C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 40-MLP (6x6)
Introduction Date: March 13, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Serializers, Deserializers - FIN324CMLX - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
FIN324CMLX
Serializers, Deserializers FIN324CMLX
LINE TRANSCEIVER, 1 DRIVER, 1 RC

LINE TRANSCEIVER, 1 DRIVER, 1 RC

Supplier's Site Datasheet
Interface - Serializers, Deserializers - FIN324CMLX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
FIN324CMLX
Interface - Serializers, Deserializers FIN324CMLX
IC SER DES 24BIT ULP 40-MLP

IC SER DES 24BIT ULP 40-MLP

Supplier's Site Datasheet
Serializers, Deserializers - FIN324CMLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN324CMLX
Serializers, Deserializers FIN324CMLX
Serializer/Deseriali zer 24/2 Input 4/24 Output 40-MLP (6x6)

Serializer/Deserializer 24/2 Input 4/24 Output 40-MLP (6x6)

Buy Now Datasheet
Serializers, Deserializers - FIN324CMLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN324CMLX
Serializers, Deserializers FIN324CMLX
Serializer/Deseriali zer 24/2 Input 4/24 Output 40-MLP (6x6)

Serializer/Deserializer 24/2 Input 4/24 Output 40-MLP (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - FIN324CMLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
FIN324CMLX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers FIN324CMLX
LINE TRANSCEIVER, 1 DRIVER, 1 RC

LINE TRANSCEIVER, 1 DRIVER, 1 RC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-FIN324CMLX 1174299-FIN324CMLX FIN324CMLX FIN324CMLX FIN324CMLX FIN324CMLX
Product Name Low-Power Dual Interface Transceiver IC Interface - Interface - Serializers, Deserializers - FIN324CMLX Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI3016-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers