USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
onsemi FUSB302MPX Controller IC
onsemi FUSB302MPX Controller IC
onsemi FUSB302MPX Controller IC
Manufacturer: ON Semiconductor
Win Source Part Number: 849243-FUSB302MPX
Features: Interface
Package: Reel - TR
Part Status: Not For New Designs
Family Name: FUSB302
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FUSB302MPXDKR, FUSB302MPX-ND, FUSB302MPXCT, FUSB302MPXTR
IC USB TYPE C CTLR PROGR 14MLP
IC USB TYPE C CTLR PROGR 14MLP
IC USB TYPE C CTLR PROGR 14MLP
USB Interface IC Type-C Control IC with PD
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FUSB302MPXDKR-ND | 1464470P | 1464470 | 849243-FUSB302MPX | FUSB302MPX | FUSB302MPX | FUSB302MPX | FUSB302MPX | FUSB302MPX |
| Product Name | Controllers | USB Interface ICs | USB Interface ICs | Interface - Interface - Controllers - FUSB302MPX | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | USB Interface IC | Controllers |
| Technology | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; Other; 2.8V ~ 5.5V | Other | Other; 2.8V ~ 5.5V | 5V | Other; 2.8V ~ 5.5V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |