USB UART IC, 12Mbps, QFN, 2.97-5.5V, 1-Ch Product overview: FT231XQ-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT231XQ-R can be used for catalog matching and distributor lookup.
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 088228-FT231XQ-R
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 3.3 V to 5 V
Operating Supply Current: 8mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
USB Bridge, USB to UART USB 2.0 UART Interface 20-QFN (4x4)
USB Bridge, USB to UART USB 2.0 UART Interface 20-QFN (4x4)
USB Bridge, USB to UART USB 2.0 UART Interface 20-QFN (4x4)
USB Interface IC USB to Full Serial UART IC QFN-20
USB Bridge, USB to UART USB 2.0 UART Interface 20-QFN (4x4)
IC USB SERIAL FULL UART 20QFN
IC USB SERIAL FULL UART 20QFN
IC USB SERIAL FULL UART 20QFN
USB Interface, Transceiver, USB 2.0, 2.97 V, 5.5 V, QFN, 20 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-FT231XQ-R | 088228-FT231XQ-R | 768-1128-1-ND | FT231XQ-R | FT231XQ-R | FT231XQ-R | FT231XQ-R | FT231XQ-R | 83T7088 |
| Product Name | 5.5V QFN Interface Transceiver IC | Interface - Interface - Controllers - FT231XQ-R | Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Qfn, 20 Rohs Compliant Ftdi |
| Device Type | Transceiver | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 12000 kbps | 480000 to ? kbps | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |