USB Controller USB 2.0 I²C Interface 14-WQFN (2.5x2.5)
USB Controller USB 2.0 I²C Interface 14-WQFN (2.5x2.5)
USB Controller USB 2.0 I²C Interface 14-WQFN (2.5x2.5)
IC CONTROLLER USB TYPE C 14MLP
IC CONTROLLER USB TYPE C 14MLP
USB TYPE-C CONTROLLER W/PD, MLP-14; USB IC Type:Programmable USB Type-C Controller; USB Standard:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:MLP; No. of Pins:14Pins; Data Rate:-; No. of Ports:-; RoHS Compliant: Yes
IC CONTROLLER USB TYPE C 14MLP
USB Controller USB 2.0 I²C Interface 14-WQFN (2.5x2.5)
USB Interface IC USB TYPE-C
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FUSB302B10MPXOSDKR-ND | FUSB302B10MPX | FUSB302B10MPX | 24AC8631 | FUSB302B10MPX | FUSB302B10MPX | FUSB302B10MPX |
| Product Name | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb Type-C Controller W/pd, Mlp-14; Usb Ic Type Onsemi | Controllers | Controllers | USB Interface IC |
| Technology | USB; I2C | I2C; I²C | USB; USB | USB | I2C; I²C | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | 3.6V | 5V; Other | Other; 2.7V | Other; 3.3V, 5V | 5V; Other; 3.3V, 5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |