Texas Instruments DS92001 3.3V B/LVDS-BLVDS Buffer DS92001TLD/NOPB

Description
3.3V B/LVDS-BLVDS Buffer 8-WSON -40 to 85
Request a Quote Datasheet
Description
3.3V B/LVDS-BLVDS Buffer 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS92001 3.3V B/LVDS-BLVDS Buffer - DS92001TLD/NOPB - Texas Instruments
Dallas, TX, United States
DS92001 3.3V B/LVDS-BLVDS Buffer
DS92001TLD/NOPB
DS92001 3.3V B/LVDS-BLVDS Buffer DS92001TLD/NOPB
3.3V B/LVDS-BLVDS Buffer 8-WSON -40 to 85

3.3V B/LVDS-BLVDS Buffer 8-WSON -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92001TLD/NOPB - 1035098-DS92001TLD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92001TLD/NOPB
1035098-DS92001TLD/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92001TLD/NOPB 1035098-DS92001TLD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035098-DS92001TLD/N OPB Packaging: Reel - TR Type: Buffer, ReDriver Applications: BLVDS Input: CML, LVDS, LVPECL Output: LVDS Number of Channels: 1 Data Rate (Max): 400Mbps Delay Time: 1.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Alternative Parts (Cross-Reference): DS92001TMA; DS92001TLD; DS92001TLDX; DS92001TLD/NOPB; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1035098-DS92001TLD/NOPB
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: BLVDS
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 400Mbps
Delay Time: 1.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 50mA
Alternative Parts (Cross-Reference): DS92001TMA; DS92001TLD; DS92001TLDX; DS92001TLD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V Interface Transceiver IC
756-DS92001TLD/NOPB
Industrial 3.3V Interface Transceiver IC 756-DS92001TLD/NOPB
8-Pin Differential Line Driver IC, 3.3V, Industrial Product overview: DS92001TLD/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS92001TLD/NOPB can be used for catalog matching and distributor lookup.

8-Pin Differential Line Driver IC, 3.3V, Industrial Product overview: DS92001TLD/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS92001TLD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS92001TLD/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS92001TLD/NOPB
Signal Buffers, Repeaters, Splitters DS92001TLD/NOPB
IC REDRIVER BLVDS 1CH 8WSON

IC REDRIVER BLVDS 1CH 8WSON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS92001TLD/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS92001TLD/NOPB
IC REDRIVER BLVDS 1CH 8WSON

IC REDRIVER BLVDS 1CH 8WSON

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS92001TLD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS92001TLD/NOPB
Signal Buffers, Repeaters, Splitters DS92001TLD/NOPB
Buffer, ReDriver 1 Channel 400Mbps 8-WSON (3x3)

Buffer, ReDriver 1 Channel 400Mbps 8-WSON (3x3)

Buy Now
Signal Buffers, Repeaters, Splitters - DS92001TLD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS92001TLD/NOPB
Signal Buffers, Repeaters, Splitters DS92001TLD/NOPB
Buffer, ReDriver 1 Channel 400Mbps 8-WSON (3x3)

Buffer, ReDriver 1 Channel 400Mbps 8-WSON (3x3)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS92001TLD/NOPB 1035098-DS92001TLD/NOPB 756-DS92001TLD/NOPB DS92001TLD/NOPB DS92001TLD/NOPB DS92001TLD/NOPB
Product Name DS92001 3.3V B/LVDS-BLVDS Buffer Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92001TLD/NOPB Industrial 3.3V Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Buffer Buffer Transceiver Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Features RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
Drivers, Receivers, Transceivers - D9LVRA2DEMR - ODG (Origin Data Global)
Specs
Technology LVDS
Device Type Receiver
Supply Voltage Other; 1.62V ~ 1.98V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details