onsemi Interface - Interface - Analog Switches - Special Purpose - FSA551UCX FSA551UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 848956-FSA551UCX Features: Switch IC 2 Channel Package: Reel - TR Family Name: FSA551 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA551UCXDKR, FSA551UCXCT, FSA551UCXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 848956-FSA551UCX Features: Switch IC 2 Channel Package: Reel - TR Family Name: FSA551 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA551UCXDKR, FSA551UCXCT, FSA551UCXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA551UCX - 848956-FSA551UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA551UCX
848956-FSA551UCX
Interface - Interface - Analog Switches - Special Purpose - FSA551UCX 848956-FSA551UCX
Manufacturer: ON Semiconductor Win Source Part Number: 848956-FSA551UCX Features: Switch IC 2 Channel Package: Reel - TR Family Name: FSA551 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA551UCXDKR, FSA551UCXCT, FSA551UCXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 848956-FSA551UCX
Features: Switch IC 2 Channel
Package: Reel - TR
Family Name: FSA551
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA551UCXDKR, FSA551UCXCT, FSA551UCXTR

Buy Now Datasheet
Analog Switches - Special Purpose - FSA551UCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA551UCX
Analog Switches - Special Purpose FSA551UCX
IC AUDIO SWITCH DUAL SPST 9WLCSP

IC AUDIO SWITCH DUAL SPST 9WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA551UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA551UCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA551UCX
IC AUDIO SWITCH DUAL SPST 9WLCSP

IC AUDIO SWITCH DUAL SPST 9WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 848956-FSA551UCX FSA551UCX FSA551UCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA551UCX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 1.5V ~ 3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details