Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers EQCO125X40C1-I/8EX

Description
Win Source Part Number: 1261584-EQCO125X40C1 -I/8EX Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Driver Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 12.5Gbps Voltage - Supply: 1.25V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-EQCO125X40C1-I/8 EX Base Product Number: EQCO125X40
Request a Quote Datasheet
Description
Win Source Part Number: 1261584-EQCO125X40C1 -I/8EX Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Driver Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 12.5Gbps Voltage - Supply: 1.25V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-EQCO125X40C1-I/8 EX Base Product Number: EQCO125X40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261584-EQCO125X40C1-I/8EX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261584-EQCO125X40C1-I/8EX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261584-EQCO125X40C1-I/8EX
Win Source Part Number: 1261584-EQCO125X40C1 -I/8EX Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Driver Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 12.5Gbps Voltage - Supply: 1.25V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-EQCO125X40C1-I/8 EX Base Product Number: EQCO125X40

Win Source Part Number: 1261584-EQCO125X40C1-I/8EX
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Driver
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 12.5Gbps
Voltage - Supply: 1.25V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-EQCO125X40C1-I/8EX
Base Product Number: EQCO125X40

Buy Now Datasheet
Interface Transceiver IC - 710-EQCO125X40C1-I/8EX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-EQCO125X40C1-I/8EX
Interface Transceiver IC 710-EQCO125X40C1-I/8EX
IC DRIVER FULL 1/1 16QFN Product overview: EQCO125X40C1-I/8EX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EQCO125X40C1-I/8 EX can be used for catalog matching and distributor lookup.

IC DRIVER FULL 1/1 16QFN Product overview: EQCO125X40C1-I/8EX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EQCO125X40C1-I/8EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized Interface, -40 To 85Deg C Rohs Compliant Microchip - 88AH6254 - Newark, An Avnet Company
Chicago, IL, United States
Specialized Interface, -40 To 85Deg C Rohs Compliant Microchip
88AH6254
Specialized Interface, -40 To 85Deg C Rohs Compliant Microchip 88AH6254
SPECIALIZED INTERFACE, -40 TO 85DEG C ROHS COMPLIANT: YES

SPECIALIZED INTERFACE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - EQCO125X40C1-I/8EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
EQCO125X40C1-I/8EX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers EQCO125X40C1-I/8EX
IC DRIVER FULL 1/1 16QFN

IC DRIVER FULL 1/1 16QFN

Supplier's Site
Drivers, Receivers, Transceivers - EQCO125X40C1-I/8EX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
EQCO125X40C1-I/8EX
Drivers, Receivers, Transceivers EQCO125X40C1-I/8EX
IC DRIVER FULL 1/1 16QFN

IC DRIVER FULL 1/1 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261584-EQCO125X40C1-I/8EX 710-EQCO125X40C1-I/8EX 88AH6254 EQCO125X40C1-I/8EX EQCO125X40C1-I/8EX
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Specialized Interface, -40 To 85Deg C Rohs Compliant Microchip Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface Driver
Supply Voltage Other; 1.25V Other; 1.25V Other Other; 1.25V
Data Rate 1.25E7 kbps 1.25E7 kbps 1.25E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CYWB0125ABX-FDXIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology Parallel
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Single Schmitt trigger buffer - 74AHC1G17GZ-Q100YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers