onsemi Interface Transceiver IC FIN224CMLX

Description
LINE TRANSCEIVER, 2 FUNC, 2 DRIV Product overview: FIN224CMLX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN224CMLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE TRANSCEIVER, 2 FUNC, 2 DRIV Product overview: FIN224CMLX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN224CMLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
755-FIN224CMLX
Interface Transceiver IC 755-FIN224CMLX
LINE TRANSCEIVER, 2 FUNC, 2 DRIV Product overview: FIN224CMLX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN224CMLX can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, 2 FUNC, 2 DRIV Product overview: FIN224CMLX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN224CMLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - FIN224CMLX - 1174293-FIN224CMLX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - FIN224CMLX
1174293-FIN224CMLX
Interface - Interface - Serializers, Deserializers - FIN224CMLX 1174293-FIN224CMLX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174293-FIN224CMLX Packaging: Reel - TR Operating Temperature Range: -30°C ~ 70°C (TA) Package: 40-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 24/2 Output Type: LVCMOS Operating Supply Voltage: 1.65 V ~ 3.6 V Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 2/24 Family Name: FIN224C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 40-MLP (6x6) Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174293-FIN224CMLX
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 70°C (TA)
Package: 40-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 24/2
Output Type: LVCMOS
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Serializer/Deserializer
Input Type: LVCMOS
Number of Outputs: 2/24
Family Name: FIN224C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 40-MLP (6x6)
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - FIN224CMLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
FIN224CMLX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers FIN224CMLX
LINE TRANSCEIVER, 2 FUNC, 2 DRIV

LINE TRANSCEIVER, 2 FUNC, 2 DRIV

Supplier's Site
Interface - Serializers, Deserializers - FIN224CMLX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
FIN224CMLX
Interface - Serializers, Deserializers FIN224CMLX
IC SER/DES 24-BIT BIDIR 40-MLP

IC SER/DES 24-BIT BIDIR 40-MLP

Supplier's Site Datasheet
Serializers, Deserializers - FIN224CMLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN224CMLX
Serializers, Deserializers FIN224CMLX
Serializer/Deseriali zer 24/2 Input 2/24 Output 40-MLP (6x6)

Serializer/Deserializer 24/2 Input 2/24 Output 40-MLP (6x6)

Buy Now Datasheet
Serializers, Deserializers - FIN224CMLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN224CMLX
Serializers, Deserializers FIN224CMLX
Serializer/Deseriali zer 24/2 Input 2/24 Output 40-MLP (6x6)

Serializer/Deserializer 24/2 Input 2/24 Output 40-MLP (6x6)

Buy Now Datasheet
Serializers, Deserializers - FIN224CMLX - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
FIN224CMLX
Serializers, Deserializers FIN224CMLX
LINE TRANSCEIVER, 2 FUNC, 2 DRIV

LINE TRANSCEIVER, 2 FUNC, 2 DRIV

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-FIN224CMLX 1174293-FIN224CMLX FIN224CMLX FIN224CMLX FIN224CMLX FIN224CMLX
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - FIN224CMLX Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3200-G-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers