5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105
Serializers & Deserializers - Serdes 5-43MHz 18B Color FPD-Link II
IC DESERIALIZER 18BIT 48WQFN
IC DESERIALIZER 18BIT 48WQFN
1.2Gbps Deserializer 1 Input 4 Output 48-WQFN (7x7)
IC DESERIALIZER 18BIT 48WQFN
| Texas Instruments | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS99R124AQSQ/NOPB | DS99R124AQSQ/NOPB | DS99R124AQSQ/NOPB | DS99R124AQSQ/NOPB | DS99R124AQSQ/NOPB | DS99R124AQSQ/NOPB |
| Product Name | DS99R124AQ-Q1 5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter | Serializers & Deserializers - Serdes | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | WQFN | WQFN-48 | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad |