Manufacturer: Texas Instruments
Win Source Part Number: 1042870-HD3SS215IRTQ
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-QFN (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 56QFN
IC INTERFACE SPECIALIZED 56QFN
IC INTERFACE SPECIALIZED 56QFN
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1042870-HD3SS215IRTQT | HD3SS215IRTQT | HD3SS215IRTQT | HD3SS215IRTQT | HD3SS215IRTQT |
| Product Name | Interface - Interface - Specialized - HD3SS215IRTQT | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |