onsemi Interface - Interface - Analog Switches - Special Purpose - FSA6157L6X FSA6157L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040111-FSA6157L6X Packaging: Reel - TR Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm (Typ) Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040111-FSA6157L6X Packaging: Reel - TR Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm (Typ) Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA6157L6X - 1040111-FSA6157L6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA6157L6X
1040111-FSA6157L6X
Interface - Interface - Analog Switches - Special Purpose - FSA6157L6X 1040111-FSA6157L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040111-FSA6157L6X Packaging: Reel - TR Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm (Typ) Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040111-FSA6157L6X
Packaging: Reel - TR
Applications: Audio, Video
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm (Typ)
Case / Package: 6-MicroPak
Single Supply Voltage (V+): 1.65 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA6157L6X - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA6157L6X
Analog Switches - Special Purpose FSA6157L6X
IC AUDIO/VIDEO SW NEG 6MICROPAK

IC AUDIO/VIDEO SW NEG 6MICROPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA6157L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA6157L6X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA6157L6X
FSA6157 - SPDT, AUDIO OR VIDEO S

FSA6157 - SPDT, AUDIO OR VIDEO S

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1040111-FSA6157L6X FSA6157L6X FSA6157L6X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA6157L6X Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHCT14PW-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details