onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB11MTCX FSUSB11MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141273-FSUSB11MTCX Packaging: Reel - TR Features: Break-Before-Make, USB 1.1 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141273-FSUSB11MTCX Packaging: Reel - TR Features: Break-Before-Make, USB 1.1 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB11MTCX - 141273-FSUSB11MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB11MTCX
141273-FSUSB11MTCX
Interface - Interface - Analog Switches - Special Purpose - FSUSB11MTCX 141273-FSUSB11MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 141273-FSUSB11MTCX Packaging: Reel - TR Features: Break-Before-Make, USB 1.1 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 141273-FSUSB11MTCX
Packaging: Reel - TR
Features: Break-Before-Make, USB 1.1
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 350MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB11MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB11MTCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB11MTCX
IC USB SWITCH DUAL 1X1 14TSSOP

IC USB SWITCH DUAL 1X1 14TSSOP

Supplier's Site
Analog Switches - Special Purpose - FSUSB11MTCX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB11MTCX
Analog Switches - Special Purpose FSUSB11MTCX
IC USB SWITCH DUAL 1X1 14TSSOP

IC USB SWITCH DUAL 1X1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 141273-FSUSB11MTCX FSUSB11MTCX FSUSB11MTCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB11MTCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897649 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
Hex inverting Schmitt trigger - 74AHC14BZZ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8014-1 SOT8014-1
View Details
Interface Transceiver IC - 702-SI32174-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers