3.3V LVDS 1-Bit High Speed Differential Driver, 2500-REEL Product overview: FIN1017MX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1017MX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113369-FIN1017MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 600Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC DRIVER 1/0 8SOIC
LVDS DRIVER, 600MBPS, -40 TO 85DEG C; Device Type:Differential Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Driver Case Style:SOICRoHS Compliant: Yes
IC DRIVER 1/0 8SOIC
LVDS Interface IC 3.3V LVDS Driver 1Bit HS Differential
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-FIN1017MX | 113369-FIN1017MX | FIN1017MX | 82C2739 | FIN1017MX | FIN1017MX |
| Product Name | 3.3V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - FIN1017MX | Drivers, Receivers, Transceivers | Lvds Driver, 600Mbps, -40 To 85Deg C; Device Type Onsemi | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LVDS Interface IC |
| Device Type | Transceiver | Receiver | Driver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | ||||
| Data Rate | 600000 kbps | 600000 kbps | 600000 kbps | 600000 to ? kbps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |