10 to 75 MHz, 24-bit Channel-Link II Deserializer 60-WQFN -40 to 85 Product overview: DS92LV2422SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 75 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2422SQ/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1169738-DS92LV2422SQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC DESERIALIZER 24BIT 60WQFN
IC DESERIALIZER 24BIT 60WQFN
2.1Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
IC DESERIALIZER 24BIT 60WQFN
Serializers & Deserializers - Serdes 10 to 75 MHz, 24-bit Channel-Link II Deserializer 60-WQFN -40 to 85
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS92LV2422SQ/NOPB | 1169738-DS92LV2422SQ/NOPB | DS92LV2422SQ/NOPB | DS92LV2422SQ/NOPB | DS92LV2422SQ/NOPB | DS92LV2422SQ/NOPB | DS92LV2422SQ/NOPB |
| Product Name | 75 MHz Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS92LV2422SQ/NOPB | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 2.10E6 kbps | 2.10E6 kbps | 2.10E6 kbps | 2.10E6 kbps | 2.10E6 kbps | ||
| Pd | 525 milliwatts |