Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016569-FUSB2805MLX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 480Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLP (5x5)
Supply Voltage - Operating: 2.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Line Transceiver, 1 Driver, 1 Rcvr, PQCC32
USB Interface IC USB 2.0 Hi-Speed OTG Transceiver w/ULPI Product overview: FUSB2805MLX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FUSB2805MLX can be used for catalog matching and distributor lookup.
OTG TRANSCEIVER, 1-CH, USB 2.0, MLP-32; USB IC Type:USB OTG Transceiver; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; Interface Case Style:MLP; No. of Pins:32Pins; Data Rate:480Mbps; No. of Ports:1 Port; RoHS Compliant: Yes
USB Interface IC USB 2.0 Hi-Speed OTG Transceiver w/ULPI
IC TRANSCEIVER FULL 1/1 32MLP
IC TRANSCEIVER FULL 1/1 32MLP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 016569-FUSB2805MLX | FUSB2805MLX | 754-FUSB2805MLX | 46AC0889 | FUSB2805MLX | FUSB2805MLX | FUSB2805MLX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - FUSB2805MLX | Interface Transceiver IC | Otg Transceiver, 1-Ch, Usb 2.0, Mlp-32; Usb Ic Type Onsemi | USB Interface IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 2.7 V ~ 4.5 V | Other; 2.7V | 3.3V | Other; 2.7V ~ 4.5V | Other | ||
| Data Rate | 480000 kbps | 1500 to 480000 kbps | 480000 kbps | 480000 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |