onsemi Interface - Interface - Analog Switches - Special Purpose - FSA641UMX FSA641UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040112-FSA641UMX Packaging: Reel - TR Applications: MIPI Switch Circuit: SPDT -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 14 Ohm Case / Package: 20-UMLP (3x3) Single Supply Voltage (V+): 2.65 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040112-FSA641UMX Packaging: Reel - TR Applications: MIPI Switch Circuit: SPDT -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 14 Ohm Case / Package: 20-UMLP (3x3) Single Supply Voltage (V+): 2.65 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA641UMX - 1040112-FSA641UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA641UMX
1040112-FSA641UMX
Interface - Interface - Analog Switches - Special Purpose - FSA641UMX 1040112-FSA641UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040112-FSA641UMX Packaging: Reel - TR Applications: MIPI Switch Circuit: SPDT -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 14 Ohm Case / Package: 20-UMLP (3x3) Single Supply Voltage (V+): 2.65 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040112-FSA641UMX
Packaging: Reel - TR
Applications: MIPI
Switch Circuit: SPDT
-3db Bandwidth: 1GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 14 Ohm
Case / Package: 20-UMLP (3x3)
Single Supply Voltage (V+): 2.65 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA641UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA641UMX
Analog Switches - Special Purpose FSA641UMX
IC ANALOG MIPI SWITCH 20UMLP

IC ANALOG MIPI SWITCH 20UMLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA641UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA641UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA641UMX
IC ANALOG MIPI SWITCH 20UMLP

IC ANALOG MIPI SWITCH 20UMLP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1040112-FSA641UMX FSA641UMX FSA641UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA641UMX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Dual buffer/line driver; 3-state - 74AHCT2G241DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details