FTDI Chip Interface - Interface - Controllers - FT232RL-REEL FT232RL-REEL

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 103375-FT232RL-REEL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Purpose: Bridge, USB to UART Supply Voltage - Operating: 3.3 V to 5.25 V Operating Supply Current: 15mA Alternative Parts (Cross-Reference): FT232RQ; FT232RQ-Reel; FT232RQ-Tray; Introduction Date: August 04, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 103375-FT232RL-REEL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Purpose: Bridge, USB to UART Supply Voltage - Operating: 3.3 V to 5.25 V Operating Supply Current: 15mA Alternative Parts (Cross-Reference): FT232RQ; FT232RQ-Reel; FT232RQ-Tray; Introduction Date: August 04, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FT232RL-REEL is a USB to UART interface controller designed for high data throughput with FIFO receive and transmit buffers. It supports both synchronous and asynchronous bit-bang interface options and is pre-programmed with a unique USB serial number. The device is compatible with various USB configurations, including bus powered and self-powered modes, and features an integrated +3.3V level converter for USB I/O, as well as level conversion for UART and CBUS interfacing between +1.8V and +5V logic levels. This controller operates within a wide temperature range of -40°C to 85°C and is available in a compact 28-pin SSOP package that is RoHS compliant. It supports data transfer rates from 300 baud to 3 Mbaud and includes a fully integrated 1024-bit EEPROM for storing device descriptors and configurations. The FT232RL-REEL is compatible with USB 2.0 Full Speed and does not require USB-specific firmware programming, making it suitable for applications such as upgrading legacy peripherals to USB, interfacing with MCUs, and various data transfer applications.

Datasheet Summary
Powered by GS/AI

The FT232RL-REEL is a USB to UART interface controller designed for high data throughput with FIFO receive and transmit buffers. It supports both synchronous and asynchronous bit-bang interface options and is pre-programmed with a unique USB serial number. The device is compatible with various USB configurations, including bus powered and self-powered modes, and features an integrated +3.3V level converter for USB I/O, as well as level conversion for UART and CBUS interfacing between +1.8V and +5V logic levels. This controller operates within a wide temperature range of -40°C to 85°C and is available in a compact 28-pin SSOP package that is RoHS compliant. It supports data transfer rates from 300 baud to 3 Mbaud and includes a fully integrated 1024-bit EEPROM for storing device descriptors and configurations. The FT232RL-REEL is compatible with USB 2.0 Full Speed and does not require USB-specific firmware programming, making it suitable for applications such as upgrading legacy peripherals to USB, interfacing with MCUs, and various data transfer applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - FT232RL-REEL - 103375-FT232RL-REEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FT232RL-REEL
103375-FT232RL-REEL
Interface - Interface - Controllers - FT232RL-REEL 103375-FT232RL-REEL
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 103375-FT232RL-REEL Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: FT232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Purpose: Bridge, USB to UART Supply Voltage - Operating: 3.3 V to 5.25 V Operating Supply Current: 15mA Alternative Parts (Cross-Reference): FT232RQ; FT232RQ-Reel; FT232RQ-Tray; Introduction Date: August 04, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 103375-FT232RL-REEL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: FT232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 3.3 V to 5.25 V
Operating Supply Current: 15mA
Alternative Parts (Cross-Reference): FT232RQ; FT232RQ-Reel; FT232RQ-Tray;
Introduction Date: August 04, 2008
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Interface Transceiver IC - 754-FT232RL-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
754-FT232RL-REEL
SSOP Interface Transceiver IC 754-FT232RL-REEL
USB Interface IC USB to Serial UART Enhanced IC SSOP-28 Product overview: FT232RL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232RL-REEL can be used for catalog matching and distributor lookup.

USB Interface IC USB to Serial UART Enhanced IC SSOP-28 Product overview: FT232RL-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232RL-REEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - 768-1007-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1007-1-ND
Controllers 768-1007-1-ND
USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP

USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP

Buy Now Datasheet
Controllers - 768-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1007-2-ND
Controllers 768-1007-2-ND
USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP

USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP

Buy Now Datasheet
Controllers - 768-1007-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1007-6-ND
Controllers 768-1007-6-ND
USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP

USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
FT232RL-REEL
Interface - Controllers FT232RL-REEL
IC USB FS SERIAL UART 28-SSOP

IC USB FS SERIAL UART 28-SSOP

Supplier's Site Datasheet
Controllers - FT232RL-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT232RL-REEL
Controllers FT232RL-REEL
USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP

USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT232RL-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT232RL-REEL
Integrated Circuits (ICs) - Interface - Controllers FT232RL-REEL
IC USB FS SERIAL UART 28-SSOP

IC USB FS SERIAL UART 28-SSOP

Supplier's Site
Usb Uart Interface, Ssop-28; Bridge Type Ftdi - 91K9918 - Newark, An Avnet Company
Chicago, IL, United States
Usb Uart Interface, Ssop-28; Bridge Type Ftdi
91K9918
Usb Uart Interface, Ssop-28; Bridge Type Ftdi 91K9918
USB UART INTERFACE, SSOP-28; Bridge Type:USB to UART; Supply Voltage Min:1.8V; Supply Voltage Max:5.25V; Interface Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

USB UART INTERFACE, SSOP-28; Bridge Type:USB to UART; Supply Voltage Min:1.8V; Supply Voltage Max:5.25V; Interface Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT232RL-REEL
USB Interface IC FT232RL-REEL
USB Interface IC USB to Serial UART Enhanced IC SSOP-28

USB Interface IC USB to Serial UART Enhanced IC SSOP-28

Buy Now Datasheet
Controllers - FT232RL-REEL - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT232RL-REEL
Controllers FT232RL-REEL
IC USB FS SERIAL UART 28-SSOP

IC USB FS SERIAL UART 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 103375-FT232RL-REEL 754-FT232RL-REEL 768-1007-1-ND FT232RL-REEL FT232RL-REEL FT232RL-REEL 91K9918 FT232RL-REEL FT232RL-REEL
Product Name Interface - Interface - Controllers - FT232RL-REEL SSOP Interface Transceiver IC Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Usb Uart Interface, Ssop-28; Bridge Type Ftdi USB Interface IC Controllers
Supply Voltage Other; 3.3 V ~ 5.25 V Other; 3.3V ~ 5.25V Other; 3.3V ~ 5.25V Other Other; 1.8V Other; 3.3V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 28-SSOP Reel SSOP; "28-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) SSOP SSOP SSOP-28 SSOP; 28-SSOP (0.209", 5.30mm Width)
Device Type Transceiver Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller UART
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN74ALVCHR16269A 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs - 74ALVCHR16269ALG4 - Texas Instruments
Specs
Technology ALVC
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers