Manufacturer: Texas Instruments
Win Source Part Number: 869656-DS99R101VS/NO
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
Package: 48-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: DS99R101
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DS99R101VSNOPB, DS99R101VS, -DS99R101VS/NOPB-ND,
3-40MHz DC-Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70 Product overview: DS99R101VS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 40MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS99R101VS/NOPB can be used for catalog matching and distributor lookup.
IC SERIALIZER 40MHZ 24BIT 48TQFP
IC SERIALIZER 40MHZ 24BIT 48TQFP
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
IC SERIALIZER 40MHZ 24BIT 48TQFP
Serializers & Deserializers - Serdes 3-40MHz 24B LVDS Serializer
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 869656-DS99R101VS/NOPB | 755-DS99R101VS/NOPB | DS99R101VS/NOPB | DS99R101VS/NOPB | DS99R101VS/NOPB | DS99R101VS/NOPB | DS99R101VS/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS99R101VS/NOPB | 40MHz Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; TQFP; 48-TQFP (7x7) | TQFP | QFP; 48-TQFP | QFP; TQFP; 48-TQFP | TQFP-48 | ||
| Device Type | Transceiver | Sensor Interface | Sensor Interface |