USB Hi-Speed UART/FIFO IC, LQFP-48, 30Mbps, 3.3V Product overview: FT232HL-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232HL-TRAY can be used for catalog matching and distributor lookup.
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 872359-FT232HL-TRAY
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)
Package: 48-LQFP
Package: Tray
Family Name: FT232HL
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 768-1348, FT232HL-TRAY-ND
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)
FTDI, USB Controller, FT232HL-TRAY
FTDI, USB Controller, FT232HL-TRAY
USB Interface IC USB HS to UART/FIFO SPI/JTAG/I2C LQFP-48
IC HS USB TO UART/FIFO 48LQFP
IC HS USB TO UART/FIFO 48LQFP
USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 48-LQFP (7x7)
IC HS USB TO UART/FIFO 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-FT232HL-TRAY | 872359-FT232HL-TRAY | 768-1348-ND | 2001783P | 2001782 | FT232HL-TRAY | FT232HL-TRAY | FT232HL-TRAY | FT232HL-TRAY | FT232HL-TRAY |
| Product Name | 3.3V Interface Transceiver IC | Interface - Interface - Controllers - FT232HL-TRAY | Controllers | Multiprotocol Transceivers | Multiprotocol Transceivers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Device Type | Transceiver | Sensor Interface | Line / Bus Controller | Transceiver | Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 30000 kbps | 12000 kbps | 12000 kbps | 12000 to ? kbps | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | LQFP | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | QFP; LQFP; LQFP |
QFP; Lqfp Lqfp |
LQFP-48 | QFP | QFP; 48-LQFP | QFP; LQFP; 48-LQFP | QFP; 48-LQFP |