Win Source Part Number: 996533-FT232RL-TUBE
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: USBmadeEZ-UART
Package: Tube
Standard Package: 47
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 15mA
Standards: USB 2.0
Voltage - Supply: 3.3V ~ 5.25V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: 768-1306,FT232RL-TUB
Base Product Number: FT232RL
USB 2.0 UART Controller, 12Mbps, SSOP-28, 3.3V-5.25V Product overview: FT232RL-TUBE from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5.25V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5.25V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232RL-TUBE can be used for catalog matching and distributor lookup.
USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP
IC USB FS SERIAL UART 28-SSOP
IC USB FS SERIAL UART 28-SSOP
USB Interface IC FT232R Single Ch Full Speed
IC USB FS SERIAL UART 28-SSOP
USB Bridge, USB to UART USB 2.0 UART Interface 28-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 996533-FT232RL-TUBE | 754-FT232RL-TUBE | 768-1306-ND | FT232RL-TUBE | FT232RL-TUBE | FT232RL-TUBE | FT232RL-TUBE | FT232RL-TUBE |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | 3.3V 5.25V SSOP Interface Transceiver IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Transceiver | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 3.3V ~ 5.25V | Other; 3.3V ~ 5.25V | Other | Other; 3.3V ~ 5.25V | Other; 3.3V ~ 5.25V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP; 28-SSOP (0.209", 5.30mm Width) | SSOP-28 | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) |