Texas Instruments Interface - Interface - Serializers, Deserializers - DS92LV2411SQX/NOPB DS92LV2411SQX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1169734-DS92LV2411SQ X/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 24 Output Type: Channel Link II (CML) Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V Data Rate: 1.2Gbps Function: Serializer Input Type: Channel Link II (LVCMOS) Number of Outputs: 1 Family Name: DS92LV2411 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): DS92LV2411SQ; DS92LV2411SQE; DS92LV2411SQX; Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1169734-DS92LV2411SQ X/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 24 Output Type: Channel Link II (CML) Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V Data Rate: 1.2Gbps Function: Serializer Input Type: Channel Link II (LVCMOS) Number of Outputs: 1 Family Name: DS92LV2411 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): DS92LV2411SQ; DS92LV2411SQE; DS92LV2411SQX; Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS92LV2411SQX/NOPB - 1169734-DS92LV2411SQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV2411SQX/NOPB
1169734-DS92LV2411SQX/NOPB
Interface - Interface - Serializers, Deserializers - DS92LV2411SQX/NOPB 1169734-DS92LV2411SQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169734-DS92LV2411SQ X/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 24 Output Type: Channel Link II (CML) Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V Data Rate: 1.2Gbps Function: Serializer Input Type: Channel Link II (LVCMOS) Number of Outputs: 1 Family Name: DS92LV2411 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): DS92LV2411SQ; DS92LV2411SQE; DS92LV2411SQX; Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169734-DS92LV2411SQX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 24
Output Type: Channel Link II (CML)
Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Data Rate: 1.2Gbps
Function: Serializer
Input Type: Channel Link II (LVCMOS)
Number of Outputs: 1
Family Name: DS92LV2411
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): DS92LV2411SQ; DS92LV2411SQE; DS92LV2411SQX;
Introduction Date: May 25, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-DS92LV2411SQX/NOPB
Interface Transceiver IC 755-DS92LV2411SQX/NOPB
5-MHz to 50-MHz 24-bit Channel Link II serializer 48-WQFN -40 to 85 Product overview: DS92LV2411SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2411SQX/NO PB can be used for catalog matching and distributor lookup.

5-MHz to 50-MHz 24-bit Channel Link II serializer 48-WQFN -40 to 85 Product overview: DS92LV2411SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2411SQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - DS92LV2411SQX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS92LV2411SQX/NOPB
Serializers, Deserializers DS92LV2411SQX/NOPB
IC SERIALIZER 24BIT 48WQFN

IC SERIALIZER 24BIT 48WQFN

Supplier's Site Datasheet
Serializers, Deserializers - DS92LV2411SQX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV2411SQX/NOPB
Serializers, Deserializers DS92LV2411SQX/NOPB
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now
Interface - Serializers, Deserializers - DS92LV2411SQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV2411SQX/NOPB
Interface - Serializers, Deserializers DS92LV2411SQX/NOPB
IC SERIALIZER 24BIT 48WQFN

IC SERIALIZER 24BIT 48WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV2411SQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV2411SQX/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV2411SQX/NOPB
IC SERIALIZER 24BIT 48WQFN

IC SERIALIZER 24BIT 48WQFN

Supplier's Site
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS92LV2411SQX/NOPB
Serializers & Deserializers - Serdes DS92LV2411SQX/NOPB
Serializers & Deserializers - Serdes 5-50MHz 24-Bit Channel Link II Serializer 48-WQFN -40 to 85

Serializers & Deserializers - Serdes 5-50MHz 24-Bit Channel Link II Serializer 48-WQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1169734-DS92LV2411SQX/NOPB 755-DS92LV2411SQX/NOPB DS92LV2411SQX/NOPB DS92LV2411SQX/NOPB DS92LV2411SQX/NOPB DS92LV2411SQX/NOPB DS92LV2411SQX/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS92LV2411SQX/NOPB Interface Transceiver IC Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers & Deserializers - Serdes
Supply Voltage Other; 1.71 V ~ 1.89 V~ 3 V ~ 3.6 V Other; 1.71V ~ 1.89V, 3V ~ 3.6V 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V 3V; 3.6V; Other
Data Rate 1.20E6 kbps 1.20E6 kbps 1.20E6 kbps 1.20E6 kbps 1.20E6 kbps 1.20E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - ADM1025AARQ-REEL - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details
RF Front End (LNA + PA) - 863-1829-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details