Manufacturer: STMicroelectronics
Win Source Part Number: 015272-E-L9637D013TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: ISO 9141
Number of Drivers/Receivers: 1/1
Family Name: L9637
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 36 V
Alternative Parts (Cross-Reference): L9637D013TR; E-L9637D;
Introduction Date: January 12, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
SOIC-8 Interface - Specialized ROHS
MONOLITHIC BUS DRIVER, -40 TO 150DEG C; IC Interface Type:Serial; Interface Applications:Bidirec
IC TRANSCEIVER 1/1 8SO
I/O Controller Interface IC ISO 9141 Interface
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 015272-E-L9637D013TR | E-L9637D013TR | 07AH6514 | E-L9637D013TR | E-L9637D013TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - E-L9637D013TR | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Monolithic Bus Driver, -40 To 150Deg C; Ic Interface Type Stmicroelectronics | Drivers, Receivers, Transceivers | I/O Controller Interface IC |
| Device Type | Receiver; Transceiver | UART | Line / Bus Driver | Transceiver; Transceiver | |
| Supply Voltage | Other; 4.5 V ~ 36 V | Other; 4.5V~36V | Other; 4.5V | Other; 4.5V ~ 36V | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |