USB Bridge, USB to FIFO USB 3.0 I²C Interface 76-QFN (9x9)
USB Bus Controller IC Product overview: FT602Q-B-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT602Q-B-T can be used for catalog matching and distributor lookup.
IC FIFO 32BIT SYNC UVC 76QFN
IC FIFO 32BIT SYNC UVC 76QFN
USB Interface IC USB 3.0 UVC Class 32 bits Sync FIFO
INTERFACE BRIDGE, USB TO FIFO, QFN-76; Bridge Type:USB to FIFO; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:76Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
USB Bridge, USB to FIFO USB 3.0 I²C Interface 76-QFN (9x9)
IC FIFO 32BIT SYNC UVC 76QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1380-ND | 754-FT602Q-B-T | FT602Q-B-T | FT602Q-B-T | FT602Q-B-T | 49AC3749 | FT602Q-B-T | FT602Q-B-T |
| Product Name | Controllers | Interface Transceiver IC | Interface - Controllers | Controllers | USB Interface IC | Interface Bridge, Usb To Fifo, Qfn-76; Bridge Type Ftdi | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; I2C | I2C; I²C | I2C; I²C | USB | I2C; I²C | USB; USB | ||
| Device Type | Line / Bus Controller | Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 1.8V | Other; 1.8V, 2.5V, 3.3V | Other; 3V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |