Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067560-FSUSB63UMX
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
-3db Bandwidth: 830MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7.8 Ohm
Case / Package: 12-UMLP (1.8x1.8)
Single Supply Voltage (V+): 2.7 V to 4.4 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
3:1 HI SPEED USB SW/MUX, -40 TO 85DEG C; USB IC Type:High Speed DP3T USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:4.4V; Interface Case Style:UMLP; No. of Pins:12Pins; Data Rate:480Mbps; No. of Ports:2RoHS Compliant: Yes
IC USB 2.0 SW & MUX 3:1 12-UMLP
IC USB 2.0 SW & MUX 3:1 12-UMLP
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 067560-FSUSB63UMX | 07AH4015 | FSUSB63UMX | FSUSB63UMX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - FSUSB63UMX | 3 Onsemi | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 12-UMLP (1.8x1.8) | UMLP | 12-UFQFN | 12-UFQFN |
| Supply Voltage | Other; 2.7V | Other; 2.7V ~ 4.4V |