IC TRANSCEIVER FULL 1/1 14TSSOP Product overview: FIN1019MTCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1019MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016255-FIN1019MTCX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 400Mbps
Family Name: FIN1019
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9164EUD+; MAX9164EUD; MAX9164EUD+T; MAX9164EUD-T;
Introduction Date: January 12, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 1/1 14TSSOP
IC TRANSCEIVER FULL 1/1 14TSSOP
LVDS DIFF RECEIVER, 400MBPS, -40TO85DEGC; Device Type:LVDS Differential Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:12.5mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-FIN1019MTCX | 016255-FIN1019MTCX | FIN1019MTCX | 46AC0817 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - FIN1019MTCX | Drivers, Receivers, Transceivers | Lvds Diff Receiver, 400Mbps, -40To85Degc; Device Type Onsemi |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Receiver |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | Other; 3V |
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps |