Microchip Technology, Inc. Interface - Interface - Controllers - ENC28J60-I/ML ENC28J60-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 21450-ENC28J60-I/ML Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (6x6) Purpose: Controller Supply Voltage - Operating: 3.1 V to 3.6 V Operating Supply Current: 160mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 21450-ENC28J60-I/ML Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (6x6) Purpose: Controller Supply Voltage - Operating: 3.1 V to 3.6 V Operating Supply Current: 160mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ENC28J60-I/ML - 21450-ENC28J60-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ENC28J60-I/ML
21450-ENC28J60-I/ML
Interface - Interface - Controllers - ENC28J60-I/ML 21450-ENC28J60-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 21450-ENC28J60-I/ML Packaging: Tube/Rail Protocol: Ethernet Standards: 10 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (6x6) Purpose: Controller Supply Voltage - Operating: 3.1 V to 3.6 V Operating Supply Current: 160mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 21450-ENC28J60-I/ML
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (6x6)
Purpose: Controller
Supply Voltage - Operating: 3.1 V to 3.6 V
Operating Supply Current: 160mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - ENC28J60-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Controllers
ENC28J60-I/ML-ND
Controllers ENC28J60-I/ML-ND
Ethernet Controller 10 Base-T PHY SPI Interface 28-QFN (6x6)

Ethernet Controller 10 Base-T PHY SPI Interface 28-QFN (6x6)

Buy Now Datasheet
Ethernet Interface Ics - 6665710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6665710
Ethernet Interface Ics 6665710
Microchip ENC28J60-I/ML Controller IC

Microchip ENC28J60-I/ML Controller IC

Supplier's Site
Ethernet Interface Ics - 6665710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6665710P
Ethernet Interface Ics 6665710P
Microchip ENC28J60-I/ML Controller IC

Microchip ENC28J60-I/ML Controller IC

Supplier's Site
Ethernet Interface Ics - 8895294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8895294
Ethernet Interface Ics 8895294
Microchip ENC28J60-I/ML Controller IC

Microchip ENC28J60-I/ML Controller IC

Supplier's Site
Controllers ENC28J60-I/ML
IC ETHERNET CTRLR W/SPI 28QFN

IC ETHERNET CTRLR W/SPI 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ENC28J60-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ENC28J60-I/ML
Integrated Circuits (ICs) - Interface - Controllers ENC28J60-I/ML
IC ETHERNET CTRLR W/SPI 28QFN

IC ETHERNET CTRLR W/SPI 28QFN

Supplier's Site
Interface - Controllers - ENC28J60-I/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ENC28J60-I/ML
Interface - Controllers ENC28J60-I/ML
IC ETHERNET CTRLR W/SPI 28QFN

IC ETHERNET CTRLR W/SPI 28QFN

Supplier's Site Datasheet
Controllers - ENC28J60-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ENC28J60-I/ML
Controllers ENC28J60-I/ML
Ethernet Controller 10 Base-T PHY SPI Interface 28-QFN (6x6)

Ethernet Controller 10 Base-T PHY SPI Interface 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 21450-ENC28J60-I/ML ENC28J60-I/ML-ND 6665710 6665710P 8895294 ENC28J60-I/ML ENC28J60-I/ML ENC28J60-I/ML ENC28J60-I/ML
Product Name Interface - Interface - Controllers - ENC28J60-I/ML Controllers Ethernet Interface Ics Ethernet Interface Ics Ethernet Interface Ics Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Supply Voltage Other; 3.1 V ~ 3.6 V Other; 3.1V ~ 3.6V 3.3V; Other; 3.3 v 3.3V; Other; 3.3 v Other; 3.1V ~ 3.6V 3.6V; Other 3.6V; Other; 3.1V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 28-QFN (6x6) 28-VQFN Exposed Pad QFNL; Qfn QFNL; QFN EP QFNL; Qfn ep 28-VQFN Exposed Pad 28-VQFN Exposed Pad 28-VQFN Exposed Pad
Technology SPI; Ethernet SPI; Ethernet; Ieee 802.3 Ethernet; IEEE 802.3 SPI; Ethernet; Ieee 802.3 SPI; Ethernet; SPI Ethernet; Ethernet SPI; SPI SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers